location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 0440-149 headphone pillow Leather Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 2100 King Size Ear Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0440-149 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381944154 show
Category:
Headphone pillow is the part of headphones, which designed to improve sound quality and for more comfortable wearing of the headphones.
Headphone Pillows Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:30:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 0440-149 headphone pillow Leather Black 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Leather ear cushion for Jabra GN2100 and Jabra GN9120. Pack contains 1 ear cushion
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 0440-149
Long product name Jabra 0440-149 headphone pillow Leather Black 1 pc(s) :
The long product name of Jabra 0440-149 headphone pillow Leather Black 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN 2100 King Size Ear Kit
More>>>
Jabra 0440-149 headphone pillow Leather Black 1 pc(s):
The official description of Jabra 0440-149 headphone pillow Leather Black 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leather ear cushions for Jabra GN2100 and Jabra GN9120. Pack contains 1 ear cushion.

Short summary description Jabra 0440-149 headphone pillow Leather Black 1 pc(s):
This short summary of the Jabra 0440-149 headphone pillow Leather Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 0440-149, Leather, 1 pc(s), China

Long summary description Jabra 0440-149 headphone pillow Leather Black 1 pc(s):
This is an auto-generated long summary of Jabra 0440-149 headphone pillow Leather Black 1 pc(s) based on the first three specs of the first five spec groups.

Jabra 0440-149. Material: Leather. Quantity per pack: 1 pc(s). Country of origin: China

Technical details
Product colour
Black
Compatibility
GN1900 / GN2100 / GN9120
Package depth
50 mm
Package height
100 mm
Package width
50 mm
Package weight
80 g
Material
Material
Leather
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
85189000
Brand Image Product code Product Stock Price from
Jabra 14101-04 headphone pillow Foam Black 10 pc(s) Jabra 14101-04 headphone pillow Foam Black 10 pc(s)
(show image)
14101-04 10 foam ear cushions Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0440-339 headphone pillow Black 1 pc(s) Jabra 0440-339 headphone pillow Black 1 pc(s)
(show image)
0440-339 Earhook complete GN 9120 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0473-279 headphone pillow Foam Black Jabra 0473-279 headphone pillow Foam Black
(show image)
0473-279 Standard Leatherette Cushion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0436-879 headphone pillow Black 1 pc(s) Jabra 0436-879 headphone pillow Black 1 pc(s)
(show image)
0436-879 Standard Flex Earplate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)