location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8-cell Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-cell Li-Ion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK573AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420692997 show
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 04:16:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2010
Product end of life date
Long product name HP 8-cell Li-Ion Battery :
The long product name of HP 8-cell Li-Ion Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2230s 8-cell Primary Battery
More>>>
HP 8-cell Li-Ion Battery:
The official description of HP 8-cell Li-Ion Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay connected and be productive wherever your work takes you with up to 6 hours of battery life in HP Compaq Business Notebooks and Tablet PCs. No need to sacrifice performance, productivity or convenience.

Short summary description HP 8-cell Li-Ion Battery:
This short summary of the HP 8-cell Li-Ion Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8-cell Li-Ion, Battery

Long summary description HP 8-cell Li-Ion Battery:
This is an auto-generated long summary of HP 8-cell Li-Ion Battery based on the first three specs of the first five spec groups.

HP 8-cell Li-Ion. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
6 h
Battery recharge time (off)
2,5 h
Battery recharge time (on)
5 h
Weight & dimensions
Width
40 mm
Depth
60 mm
Height
140 mm
Weight
360 g
Other features
Number of batteries included
1 pc(s)