location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W230 4,06 cm (1.6") 80 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM1308AD3N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola W230 4,06 cm (1.6") 80 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 4,06 cm (1.6") 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - 940 mAh
Long product name Motorola W230 4,06 cm (1.6") 80 g Grey :
The long product name of Motorola W230 4,06 cm (1.6") 80 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W230, Grey
More>>>
Motorola W230 4,06 cm (1.6") 80 g Grey:
The official description of Motorola W230 4,06 cm (1.6") 80 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tell the world you’ve arrived without saying a word. The handy W230 serves up both great mobile phone basics and a fantastic music experience, in a candy bar handset that you can show off with pride. Friendly features on the W230 such as long-lasting battery life, a mighty music player and Motorola’s proprietary CrystalTalk™ audio-enhancing technology gives you a dependable experience.

Everything to Stay Connected
The W230 goes beyond basic phone features with multiple ways to stay in touch and up to approximately nine hours of talk time. It can pack up to 500 text messages and phone contacts, and features an enhanced user interface, making it easy to create a text with one click. The W230 also offers Hinglish predictive text and regional support for seven African languages. Motorola’s CrystalTalk technology enhances each phone call by helping reduce background noises, so calls will be loud and clear.

Raising the Candy Bar
Value and a great music experience come together in true harmony on the W230. Clean lines and a slim design make it extremely pocket-portable and the no-nonsense keypad and large color display are simple to use. The W230 struts its stuff in two pleasing color faceplates, licorice outlined in lustrous silver and dark titanium gray bordered in mandarin, that consumers can interchange at whim.

It's Always Time for Music
The W230 proves its value even further with music features that keep consumers connected and entertained, including a dedicated music key. Consumers can make their ears dance with both an integrated digital audio player that supports MP3 and other popular formats, and an FM radio with RDS that can be played in stereo through headphones or on the W230’s office-quality internal speaker. Store favorite songs on optional removable microSD cards with up to 2GB of memory and download new songs over the air via quick GRPS speeds.

Short summary description Motorola W230 4,06 cm (1.6") 80 g Grey:
This short summary of the Motorola W230 4,06 cm (1.6") 80 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola W230, Bar, 4,06 cm (1.6"), 128 x 128 pixels, 940 mAh, Grey

Long summary description Motorola W230 4,06 cm (1.6") 80 g Grey:
This is an auto-generated long summary of Motorola W230 4,06 cm (1.6") 80 g Grey based on the first three specs of the first five spec groups.

Motorola W230. Form factor: Bar. Display diagonal: 4,06 cm (1.6"), Display resolution: 128 x 128 pixels. FM radio. Battery capacity: 940 mAh, Standby time (2G): 450 h. Weight: 80 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
4,06 cm (1.6")
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Memory
Flash card support *
Yes
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Audio formats supported
AMR, MIDI, MP3
Power
Battery capacity *
940 mAh
Talk time (2G) *
9 h
Standby time (2G) *
450 h
Weight & dimensions
Weight *
80 g
Width
111 mm
Depth
45 mm
Height
14,7 mm
Phone features
Phonebook capacity
500 entries
Form factor *
Bar
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:03:18
Uk has collected 5 expert reviews for Motorola W230 4.06 cm (1.6") 80 g Grey and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%