Logitech logo

Logitech Deluxe 250 , Black keyboard PS/2 QWERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67297
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Logitech Deluxe 250 , Black keyboard PS/2 QWERTY:

Deluxe 250 Keyboard Black PS/2

Logitech Deluxe 250 , Black keyboard PS/2 QWERTY:

The Deluxe 250 Keyboard series is the best in its class; combining cost-effectiveness with sturdy and durable construction. It features an industry standard key layout with spill-resistant design. Full-size F-keys make it ideal for businesses whose operations require the use of keyboard templates. Simple to install; it’s fully functional without having to load any additional drivers. A choice of either PS/2 or USB versions means flexibility to suit system requirements. Its commercial brown-box package makes it ideal for system builders who wish to bundle a durable entry-level keyboard, or for use as a replacement product in a corporate environment.

Short summary description Logitech Deluxe 250 , Black keyboard PS/2 QWERTY:

Logitech Deluxe 250 Keyboard, Black, Wired, PS/2, QWERTY, Black

Long summary description Logitech Deluxe 250 , Black keyboard PS/2 QWERTY:

Logitech Deluxe 250 Keyboard, Black. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.