location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC241
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LF24NEBHBNM show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59,9 cm (23.6") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 23 W
Long product name Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black :
The long product name of Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NC241 - 23.6'', 1920 x 1080, 16:9, 1000:1, 300 cd/m², 5 ms
More>>>
Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
The official description of Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adding a secure workstation is as easy as adding the Samsung NC241 23.6" LED monitor. This integrated all-in-one monitor features PC-over-IP® technology, for fully stateless, low power, fanless alternatives to the traditional desktop PC. Working directly from a central server, you sacrifice nothing and gain efficiencies. Your full desktop, including any USB devices, HD video and HD audio, is delivered from a back rack workstation, tower, blade or other PCoIP-enabled host. Its the secure way to more efficiently manage your business.

Short summary description Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC241, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung NC241 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung NC241. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black