location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S015637BA printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Black Ribbon Cartridge for LX-350/LX-300/+/+II (C13S015637BA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015637BA show
Show alternative article codes used in the online market place
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 431382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2020 10:40:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S015637BA printer ribbon Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson C13S015637BA printer ribbon Black :
The long product name of Epson C13S015637BA printer ribbon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Ribbon Cartridge for LX-350/LX-300+II
More>>>
Epson C13S015637BA printer ribbon Black:
The official description of Epson C13S015637BA printer ribbon Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An exact fitting ribbon cassette enables easy and user-friendly replacement and does not jump out during printing. Perfect harmonisation between printer mechanism and ribbon transport means uniform distribution of colour which, in turn, ensures a clean and pleasing appearance and also makes ribbon-tightening a thing of the past. Of course, in the choice of ribbon fabric and mesh thickness, Epson pays special attention to the particular properties of the print head, in order to ensure that the ribbon does not fray and there is no chance of it getting stuck. In addition, costly repairs as a result of defective print heads and cash register breakdowns are avoided. Likewise, Epson places great emphasis on the choice of ink in which the ribbon is soaked: quality of print out, even distribution of colour along the length of the ribbon and predection of the print head pins from mechanical strain and chemical pollution are the important criteria which influence quality and perfect design. Over and above the design, Epson places great importance on quality assurance during the production process. In doing so, Epson guarantees excellent product properties at all times and an optimum harmonisation with the main product - the Epson printer.

Short summary description Epson C13S015637BA printer ribbon Black:
This short summary of the Epson C13S015637BA printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S015637BA, LX-350 LX-300+II, Black, 4000000 characters, Black, Indonesia, Epson

Long summary description Epson C13S015637BA printer ribbon Black:
This is an auto-generated long summary of Epson C13S015637BA printer ribbon Black based on the first three specs of the first five spec groups.

Epson C13S015637BA. Compatibility: LX-350 LX-300+II, Printing colours: Black, Print yield: 4000000 characters. Weight: 0,1 g. Package width: 76 mm, Package depth: 330 mm, Package height: 28 mm. Quantity per pallet: 1500 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Performance
Printing colours
Black
Print yield
4000000 characters
Product colour
Black
Country of origin
Indonesia
Brand compatibility
Epson
Compatibility *
LX-350 LX-300+II
Weight & dimensions
Weight
0,1 g
Packaging data
Package width
76 mm
Package depth
330 mm
Package height
28 mm
Package weight
104 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
1500 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
140 cm
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
400 pc(s)
Quantity per pallet (UK)
2000 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
140 cm
Minimum order quantity
100 pc(s)