location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S050709 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Capacity Toner Cartridge Black 2.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050709 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946521008
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:42:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S050709 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson C13S050709 toner cartridge 1 pc(s) Original Black :
The long product name of Epson C13S050709 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Capacity Toner Cartridge Black 2.5k
More>>>
Short summary description Epson C13S050709 toner cartridge 1 pc(s) Original Black:
This short summary of the Epson C13S050709 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S050709, 2500 pages, Black, 1 pc(s)

Long summary description Epson C13S050709 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson C13S050709 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson C13S050709. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
AL-M200/MX200
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Epson
Product colour
Black
Country of origin
Japan
Weight & dimensions
Package width
60 mm
Package depth
83 mm
Package height
83 mm
Package weight
0,119 g
Package type
Box
Logistics data
Quantity per pallet layer
288 pc(s)
Logistics data
Quantity per pallet layer (UK)
396 pc(s)
Quantity per pallet (UK)
3960 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
75 cm
Harmonized System (HS) code
84439990
Pallet width
80 cm
Pallet length
120 cm
Pallet height
75 cm
Quantity per pallet
2880 pc(s)
Master (outer) case width
275 mm
Master (outer) case length
360 mm
Master (outer) case height
200 mm
Master (outer) case weight
4,765 g
Quantity per master (outer) case
36 pc(s)
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Epson C13S050213 toner cartridge 1 pc(s) Original Black Epson C13S050213 toner cartridge 1 pc(s) Original Black
(show image)
C13S050213 AL-C3000 Toner Black 4.5k 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)