location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CB060A multifunction printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro L7480 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB060A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585371570 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Feb 2011
Product end of life date
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP CB060A multifunction printer :
The long product name of HP CB060A multifunction printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro L7480 All-in-One Printer
More>>>
HP CB060A multifunction printer:
The official description of HP CB060A multifunction printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy fast performance, low running costs and outstanding ease-of-use with this versatile 3-in-1 printer, scanner and copier. Get laser quality speeds faster than most comparable laser all-in-ones and up to 25% lower cost per page[1].

Short summary description HP CB060A multifunction printer:
This short summary of the HP CB060A multifunction printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP CB060A

Long summary description HP CB060A multifunction printer:
This is an auto-generated long summary of HP CB060A multifunction printer based on the first three specs of the first five spec groups.

HP CB060A

Get breakthrough performance with the world’s fastest desktop 3-in-1 for business colour[2].

With Laser Quality Speeds up to 13 ppm black/10 ppm colour, this high performance all-in-one is faster than most colour laser AiOs[1]. Draft speeds up to 36 ppm black/35 ppm colour make it the world’s fastest desktop 3-in-1 for business colour[1].

Get professional-quality printing at up to 25% lower cost per page than laser AiOs[2].

Produce professional, laser-quality documents, brochures and graphics for up to 25% lower cost per page than laser AiOs[1]. Efficient, individual HP ink cartridges with high capacity options also available (not included, purchase separately).

Add real versatility to your business with all-in-one printing, scanning and copying.

Print brochures and photos with or without borders, from 10 x 15 cm up to A4. Scan documents and photos for digital archiving. Make crisp, sharp copies in colour or black and white using the LCD screen and one-touch buttons.

Disclaimer HP CB060A multifunction printer:
Disclaimer

[1] Compared with selected all-in-ones as of Spring 07. For details visit www.hp.com/go/OJProL7000. Lowest cost per page based on HP 88XL cartridges (not included, purchase separately)