location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM1312nfi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC431A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585417933 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - 12 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Ethernet LAN
  • - Internal memory: 160 MB Built-in processor NXP ColdFire V5x 450 MHz
  • - 24,7 kg
Warranty: One-year, return to authorised service centre, limited hardware
Long product name HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm :
The long product name of HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM1312nfi MFP
More>>>
HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm:
The official description of HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's lowest priced color laser multifunction printer for print-shop quality results, with scan, copy and fax functions. Finish jobs fast with great print and processing speeds. It's the affordable and easy way to get professional results in-house.

Features

Ready to take on your jobs

- Print and copy at up to 12 ppm black, 8 ppm color
- Typical office print job Time To Completion can be nearly two-times faster with Instant-on Technology[1]
- Easily share this MFP with built-in networking
- Quickly add images to marketing materials using memory card slots

So many ways to save

- Get the quality you expect from an HP printer, plus multifunction capabilities at a great low price
- Create professional marketing materials and avoid print shop costs with HP marketing resources software
- Control marketing budgets and make informed printing decisions using HP Print Cost Estimator
- Refresh your MFP's printing system every time you change toner with the HP all-in-one print cartridge

Easy to use, easy to own

- Scan documents, bound files or 3-D objects easily on the flatbed scanner
- Easily manage and change supplies with the HP all-in-one print cartridge—simple to install and remove
- Check device status and view files from memory cards using 2.4-inch color graphics display
- Fax setup is simple with step-by-step fax wizard

Print-shop quality color

- Produce print-shop quality documents with HP ColorSphere toner and Original HP specialty media
- Get reliable, consistent, high-gloss color prints with next-generation HP ColorSphere toner
- Create millions of smooth colors, sharp images and crisp text thanks to HP ImageREt 3600
- Automatically get the best photo image quality for the media you're printing on with photo mode

Short summary description HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm:
This short summary of the HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM1312nfi, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, Black, Grey

Long summary description HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm:
This is an auto-generated long summary of HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM1312nfi. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
25,5 s
Print speed (black, best quality, A4)
12 ppm
Print speed (colour, best quality, A4)
8 ppm
Print speed (black, best quality, letter)
< 12
Print speed (colour, best quality, letter)
< 8
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
19 sec
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Left metric copy margin
4.2 mm
Right metric copy margin
4.2 mm
Top metric copy margin
4.2 mm
Copier settings
Contrast (lighter/darker), quality (copy optimize), reduce/enlarge 25 to 400%, number of copies, paper size, paper type, multi-page copy, collation, copy draft, image adjustment lightness, image adjustment contrast, image adjustment sharpen, image adjustment background removal, image adjustment color balance, image adjustment grayness
Bottom copy margin
4.2 mm
Maximum copy speed (black, A4)
12 cpm
Maximum copy speed (colour, A4)
8 cpm
Copy speed (black, best, letter)
Up to 20 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Remote initiated scanning via HP Director, TWAIN-compliant or WIA-compliant software, HP Solution Center software
Scanner features
Advanced instant-on CCD flatbed Scanner for immediate results on individual sheets, books, bound documents, or even 3-D objects; TWAIN, WIA Drivers; HP Scanning software; scan key on control panel for scan-to-e-mail and scan-to-folder capability; 50 sheet Automatic Document Feeder (ADF) for unattended scanning of multiple pages; automatic scan calibration, scan image straightening, cropping, and image enhancement; HP Document Viewer for document annotation capability; Readiris PRO text recognition software
Scan speed (black, normal quality)
Up to 3 ppm
Scan speed (colour, normal quality)
Up to 3 ppm
Minimum scan size
5.4 x 7 cm
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
120 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
150 sheets
Maximum output capacity
125 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Photo paper, Plain paper, Recycled paper, Transparencies
Non-ISO print media sizes
Executive
Recommended media weight
60 - 176 (up - 200 with HP laser cover papers, up - 220 with HP laser glossy pho- papers)
Media weight (tray 1)
60 to 176 g/m² (up to 200 g/m² with HP laser cover papers, up to 220 g/m² with HP laser glossy photo papers)
Media handling
Sheetfed
Maximum paper trays
1
Paper handling standard/input
150-sheet input tray, 50-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
125-sheet output bin
Paper handling
150-sheet input tray, 50-sheet Automatic Document Feeder (ADF), 125-sheet output bin
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
Via built-in Networking solution: TCP/IP, IPv4, IPv6; Print: TCP-IP port 9100 Direct Mode, LPD (raw que support only), Web Services Printing; Photo card: CIFS; Discovery: SLP, Bonjour, Web Services Discovery; IP Config: IPv4 (BootP, DHCP, AutoIP, Manual), IPv6 (Stateless Link-Local and via Router, Statefull via DHCPv6); Management: SNMPv1, HTTP
Performance
Internal memory *
160 MB
Built-in processor
Yes
Processor family
NXP ColdFire V5x
Processor frequency
450 MHz
Minimum system requirements
Microsoft Windows Server 2003: any Pentium II processor or higher, 64 MB RAM, 50 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour (print driver, scan driver only); Microsoft Windows 2000, XP Home, XP Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour, Internet Explorer 5.5 or higher (full install); 1 GHz processor, 512 MB RAM (Windows Vista), check user guide for minimum hard drive space); CD-ROM drive, USB port
Design
Product colour *
Black, Grey
Market positioning *
Business
Power
Power consumption (average operating)
21 W
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
20 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32,5 °C
Operational conditions
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
68 - 81 °F
Operating altitude (imperial)
Up to 10,000 ft
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
497 mm
Depth
490 mm
Height
485 mm
Weight
24,7 kg
Packaging data
Package width
600 mm
Package depth
600 mm
Package height
589 mm
Package weight
35,3 kg
Packaging content
Bundled software
HP Toolbox, HP LaserJet Scan, TWAIN 1.9 or WIA scanner drivers, HP LaserJet Fax, HP Fax Setup Wizard, HP Fax software, Readiris PRO text recognition software (not installed with other software, separate installation required), printer drivers (HP PCL 6, HP PCL 5e, HP Postscript level 3 emulation), installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet weight
197,3 kg
Number of cartons per pallet
6 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
6 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB, 1 Ethernet, photo slots
Networking features
Via Built-in 10/100 Base-TX Fast Ethernet RJ-45 port
Dimensions (WxDxH)
497 x 490 x 485 mm
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Acoustic power emissions
6.1 B(A) (printing at 12 ppm), 6.4 B(A) (maximum copy/scan), inaudible (ready)
Printer management
HP Toolbox, HP Web Jetadmin, HP Embedded Web Server, HP Easy Printer Care Software
Modem type
V.34 fax modem (up to 33.6 kbps) and 2 RJ-11 ports
Media types supported
Paper (bond, brochure, colour, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock A4, A5, B5 (ISO, JIS), 127 x 127 to 216 x 356 mm (CM1312nfi)
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, v10.4.x, v10.5.x; PowerPC G3, G4, or G5 processor; Intel Core processor; 80 MB RAM, 30 MB available hard disk space; USB port; CD-ROM drive
Scan file formats
BMP, GIF, JPG, PDF, PNG
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Compatible operating systems
Microsoft Windows 2000, Server 2003, XP Home, XP Media Center, XP Professional, XP Professional x64, XP Tablet PC; Certified for Windows Vista; Mac OS X v10.3 or higher; Novell NetWare 3.2, 4.2, 5.x, 6; HP-UX 10.20, 11.x; RED HAT Linux 6.x or higher; SUSE Linux 6.x or higher; Solaris 2.5x, 2.6, 7, 8, 9, 10 (SPARC); AIX 3.2.5 or higher; MPE-iX; Citrix MetaFrame; Terminal Services
Downloadable software
Installer, print drivers, HP Send Fax, HP Scan software, HP Toolbox for management and support, Readiris PRO text recognition software, HP Software Update, HP Web Jetadmin, Enterprise Installer
Duplex print options
Manual (driver support provided)
Functions
Print, copy, scan, black/white fax
Size (imperial)
49,8 cm (19.6")
Acoustic pressure emissions
47 dB
Copier smart software features
Up to 99 multiple copies, scan once print many, collation, reduce/enlarge from 25 to 400% (with page-size presets), fit to page, two or four pages to one page, customisable copy presets, contrast (lighter/darker), resolution (copy quality), network protocols supported
Handset
No
Custom media sizes
76 x 127 to 216 x 356 mm
Minimum scan area (ADF)
102 x 152 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Duty cycle letter size (maximum)
30000 pages per month
Maximum scan area (ADF)
216 x 297 mm
Media weights by paper path
60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers)
Pallet dimensions (W x D x H)
1200 x 600 x 1928 mm
Print quality (black, draft quality)
600 DPI
Print quality (colour, best quality)
600 DPI
Standard media sizes
A4, A5, A6, B5 (ISO, JIS)
Multi feed detection
No
Typefaces
80 TrueType internal scalable PCL 6, 80 TrueType internal scalable Postscript
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
4,2 mm
Print margin left (A4)
4,2 mm
Print margin right (A4)
4,2 mm
Print margin top (A4)
4,2 mm
Printer smart software features
Up to ImageREt 3600 print quality with HP PCL 6 and Postscript level 3 emulation print drivers; manual duplex and booklet printing; N-up printing; collation, watermarks; accepts a variety of laser paper sizes and types including matte, soft gloss, and high gloss laser photo paper, mono transparencies, cover paper, cardstock, brochure paper, labels, envelopes, and more
Standard output capacity for transparencies
50 sheets
Driver updates
Latest supported operating systems and print drivers available at: http:///support/cljcm1312mfp
Duplex supported media size
A4, A5, A6, B5 (ISO, JIS)
Control panel
Intuitive 6.1 cm control panel with colour graphic rotating display, alternating message screen, device/supplies status view, Ready LED, Error LED, Copy controls, Scan controls, Fax controls, Black/Colour controls, Photo controls, Numeric, Setup, Cancel, Help, and Back buttons.
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity.
Auto document feeder: supported media types and capacity
sheets: 50 (CM1312nfi)
Automatic paper sensor
No
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
599,4 x 599,4 x 589,3 mm (23.6 x 23.6 x 23.2")
Pallet dimensions (W x D x H) (imperial)
1199,9 x 599,9 x 1927,9 mm (47.2 x 23.6 x 75.9")
Pallet weight (imperial)
196,9 kg (434 lbs)
Weight (imperial)
Weight varies as per configuration 54.5 lb
Acoustic power emissions (active, print, copy or scan)
64 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A) 47 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Dimension note (imperial)
Weight varies as per configuration
Dimension note (metric)
Weight varies as per configuration
Duplex binding
No
First page out (black&white, A4, ready)
25,5 s
First page out (black&white, letter, ready)
25,5 s
Junk barrier supported
No
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No. 10, Monarch), postcard
Minimum scan area (Auto Document Feeder)
101,6 x 152,4 mm (4 x 6")
Minimum scan area
53,3 x 71,1 mm (2.1 x 2.8")
Package weight (imperial)
35,3 kg (77.9 lbs)
Product dimensions optional (metric)
497 x 490 x 485 mm
SureSupply connection type
Direct and Network
Typical electricity consumption (TEC) number
1.597 kWh/Week
UNSPSC-code
43212110
Security management description
Password protected via: Toolbox, EWS, and WJA; SNMPv1 (community name)
Package dimensions (WxDxH)
600 x 600 x 589 mm
Media size (tray 1)
A4, A5, B5, A6 (ISO, JIS), 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 23:19:17
Uk has collected 17 expert reviews for HP LaserJet CM1312nfi Laser 600 x 600 DPI 12 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 23:19:16
HPs Color LaserJet CM1312nfi is a multifunction device that can print, scan, copy, and fax documents. Priced around £320, the HP Color LaserJet CM1312nfi, with its colour laser printer and built-in 10/100 Ethernet connectivity, is a good fit for co...
Bottom line If youre looking for an inexpensive colour laser multifunction device for your small-to-medium workgroup, the HP Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:16:00
The cost of colour laser printers has fallen a lot in the past year or two, but the corresponding cost of multi-function machines; which include a scanner so they can print, scan and copy; has lagged behind. HPs new outing into this market shows a bet...
80%
Country Distributor
United Kingdom 1 distributor(s)