location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 11K3188 staples 3 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11K3188
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11K3188 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646209939 show
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 11K3188 staples 3 staples :
The long product name of Lexmark 11K3188 staples 3 staples. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11K3188, 3000 pages, 300g
More>>>
Short summary description Lexmark 11K3188 staples 3 staples:
This short summary of the Lexmark 11K3188 staples 3 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 11K3188, 3 staples, 9000 pages, Laser, 300 g, 0,31 g, 80 x 180 x 60 mm

Long summary description Lexmark 11K3188 staples 3 staples:
This is an auto-generated long summary of Lexmark 11K3188 staples 3 staples based on the first three specs of the first five spec groups.

Lexmark 11K3188. Capacity: 3 staples, Page yield: 9000 pages, Print technology: Laser. Weight: 300 g, Package weight: 0,31 g. Dimensions (WxDxH): 80 x 180 x 60 mm, Package dimensions (WxDxH): 172 x 74 x 47 mm, Case or master carton dimensions (W x D x H): 387 x 362 x 210 mm

Features
Capacity
3 staples
Page yield
9000 pages
Print technology
Laser
Weight & dimensions
Weight
300 g
Package weight
0,31 g
Other features
Dimensions (WxDxH)
80 x 180 x 60 mm
Package dimensions (WxDxH)
172 x 74 x 47 mm
Case or master carton dimensions (W x D x H)
387 x 362 x 210 mm
Gross weight of outer carton
12,93 kg
Quantity outer carton
16 pc(s)
Country Distributor
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)