3M logo

3M PF12.5W9 31,8 cm (12.5") Laptop

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151551
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Apr 2019
Warranty:
1 year
Long product name 3M PF12.5W9 31,8 cm (12.5") Laptop:

Black Privacy Filter for Notebooks PF12.5W9

3M PF12.5W9 31,8 cm (12.5") Laptop:

- PF12.5W9 fits widescreen notebooks with a 12.5" viewing area diagonal and a 16:9 aspect ratio
- Actual filter dimensions are 10.91" wide x 6.15" high
- This filter is designed for widescreen notebook computers with screens that appear more rectangular than square and have a 16:9 aspect ratio
- Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
- Passersby see only a dark screen; helps keep confidential and private information private
- Provides more consistent quality and uniform appearance, thus reducing visual distractions
- Users experience clearer, crisper images on-screen than with competitive filters
- Easy-on, easy-off attachment system.

Short summary description 3M PF12.5W9 31,8 cm (12.5") Laptop:

3M PF12.5W9, 31,8 cm (12.5"), 16:9, Laptop

Long summary description 3M PF12.5W9 31,8 cm (12.5") Laptop:

3M PF12.5W9. Maximum screen size: 31,8 cm (12.5"). Aspect ratio: 16:9. Suitable for: Laptop

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.