location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Dazzle DVD Recorder, DE video capturing device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dazzle DVD Recorder, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8230-10063-01
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2022 10:26:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Dazzle DVD Recorder, DE video capturing device :
The long product name of Pinnacle Dazzle DVD Recorder, DE video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dazzle DVD Recorder, DE
More>>>
Short summary description Pinnacle Dazzle DVD Recorder, DE video capturing device:
This short summary of the Pinnacle Dazzle DVD Recorder, DE video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Dazzle DVD Recorder, DE, USB 2.0, 2.0 GHz, 512 MB, 1 GB

Long summary description Pinnacle Dazzle DVD Recorder, DE video capturing device:
This is an auto-generated long summary of Pinnacle Dazzle DVD Recorder, DE video capturing device based on the first three specs of the first five spec groups.

Pinnacle Dazzle DVD Recorder, DE. Interface: USB 2.0. Minimum processor: 2.0 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 1 GB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:17:35
Uk has collected 4 expert reviews for Pinnacle Dazzle DVD Recorder, DE video capturing device and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetspeak.com
Updated:
2016-12-29 23:26:16
Adding to its range of video capture and archiving devices, Pinnacle has released the Dazzle DVD Recorder (DVC100). This product acts as a conduit between a video source and whatever is your designated DVD destination. Adopting the same tear shape us...
60%
Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle Dazzle Video Creator Platinum video capturing device
(show image)
8230-10064-21 Dazzle Video Creator Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Dazzle Video Creator video capturing device
(show image)
8230-10063-81 Dazzle Video Creator 0.00
(excl. VAT)
0 (incl. VAT)