location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H280X toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H280X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H280X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568019662
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H280X toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 6900 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H280X toner cartridge 1 pc(s) Black:
This short summary of the Greenman H280X toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H280X, 6900 pages, Black, 1 pc(s)

Long summary description Greenman H280X toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H280X toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H280X. Black toner page yield: 6900 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro 400 M401a, HP LaserJet Pro 400 M401d, HP LaserJet Pro 400 M401dn, HP LaserJet Pro 400 M401dne, HP LaserJet Pro 400 M401dw, HP LaserJet Pro 400 M401n, HP LaserJet Pro 400 MFP M425dn, HP LaserJet Pro 400 MFP M425dw
Quantity per pack *
1 pc(s)
Black toner page yield *
6900 pages
Printing colours *
Black
Brand compatibility *
HP
Features
OEM code
CF280X
Sustainability
Sustainability certificates
Svanenmärkt
Weight & dimensions
Weight
1,25 kg
Technical details
Package volume
9618,75 cm³
Other features
Colour
No
Print technology
Laser printing