location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman BT230C toner cartridge 1 pc(s) Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT230C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT230C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568017033
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman BT230C toner cartridge 1 pc(s) Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Colour toner page yield: 1400 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman BT230C toner cartridge 1 pc(s) Cyan:
This short summary of the Greenman BT230C toner cartridge 1 pc(s) Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman BT230C, 1400 pages, Cyan, 1 pc(s)

Long summary description Greenman BT230C toner cartridge 1 pc(s) Cyan:
This is an auto-generated long summary of Greenman BT230C toner cartridge 1 pc(s) Cyan based on the first three specs of the first five spec groups.

Greenman BT230C. Colour toner page yield: 1400 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Brother DCP-9010CN, Brother HL-3040CN, Brother HL-3045CN, Brother HL-3070CW, Brother HL-3075CW, Brother HL-8070, Brother HL-8370, Brother MFC-9120CN, Brother MFC-9320CN, Brother MFC-9320CW
Quantity per pack *
1 pc(s)
Colour toner page yield *
1400 pages
Printing colours *
Cyan
Brand compatibility *
Brother
Features
OEM code
TN-230C
Weight & dimensions
Weight
600 g
Packaging data
Package volume
5836,25 cm³
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
V7 T6C6122-1E toner cartridge 1 pc(s) Cyan V7 T6C6122-1E toner cartridge 1 pc(s) Cyan
(show image)
T6C6122-1E T6C6122-1E 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-230BK toner cartridge 1 pc(s) Original Black Brother TN-230BK toner cartridge 1 pc(s) Original Black
(show image)
TN-230BK TN-230BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-230Y toner cartridge 1 pc(s) Original Yellow Brother TN-230Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-230Y TN-230Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-230M toner cartridge 1 pc(s) Original Magenta Brother TN-230M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-230M TN-230M 0.00
(excl. VAT)
0 (incl. VAT)