location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W510-1666
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L0KAA.001 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Silver
  • - 25,6 cm (10.1") 1366 x 768 pixels IPS
  • - Intel Atom® Z2760 1,8 GHz
  • - 64 GB Flash Card reader integrated
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 3540 mAh
  • - Windows 8
Long product name Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver :
The long product name of Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z2760(1.8GHz), 2GB RAM, 64GB eMMC, Windows 8
More>>>
Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver:
The official description of Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New twist
When detached from the dock, this tablet lets you stay productive and mobile with touch convenience and a light 10.1" design. Need to do some typing? Connect the tablet to the keyboard dock1 and get to it. Then, if you want others to view the display, you can twist it up to 295 degrees.

Always on it
The ICONIA W5 Series is the world's first Intel® CPU-based tablet with Acer Always On technology. Simply press it and it's on and updated, like a smartphone -- with up to 3 weeks of standby power. Acer Always Connect links to hotspots in 2.5 seconds,3, 4 while AcerCloud lets you access files on all your devices, anytime.

Lots of life
When docked to the keyboard, the ICONIA W5 Series remains charged for 18 hours at a time. You'll appreciate having the energy to work during extended off-the-grid scenarios like daily commutes, meetings, travel layovers, international flights, coffee breaks, dinners and even on remote vacations.

Short summary description Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver:
This short summary of the Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia W510-1666, 25,6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Silver

Long summary description Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver:
This is an auto-generated long summary of Acer Iconia W510-1666 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver based on the first three specs of the first five spec groups.

Acer Iconia W510-1666. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,26 kg. Operating system installed: Windows 8. Product colour: Silver

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z2760
Processor cores
2
Processor threads
4
Processor frequency *
1,8 GHz
Processor cache
1 MB
Processor cache type
L2
Conflict-Free processor
Yes
Processor code
SR0Z4
Processor lithography
32 nm
Processor operating modes
32-bit
Processor package size
14 x 14 mm
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
2 MP
Rear camera flash
Yes
Video recording
Yes
Second camera
Yes
Second camera resolution
8 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product colour *
Silver
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Windows
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3540 mAh
Continuous video playback time
18 h
Power
AC adapter power
18 W
Weight & dimensions
Width
258,8 mm
Depth
167,5 mm
Height
8,8 mm
Weight
1,26 kg
Other features
Processor socket
FC-MB4760
Wi-Fi
Yes
Processor ARK ID
70105
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:19:46
Uk has collected 149 expert reviews for Acer Iconia W510-1666 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tech.uk.msn.com
Updated:
2019-12-01 06:19:35
Sure, HD video that's actually on your W510's 32GB or 64GB solid state storage space is no problem at all but try streaming even Standard Definition content from YouTube, iPlayer or any other online TV platform and it j...
Good The build and design are solid and stylish, the screen is as bright and detailed as you need it to be and the battery life is ludicrously good, What's not?, The keyboard and trackpad are something of a cramp and this machine is not powerful enough to hand...
Bad The keyboard and trackpad are something of a cramp and this machine is not powerful enough to handle HD video from the web, The bottom line:, The Acer Iconia W510 is more a reinvention of the netbook than a onestopshop solutions to your computing needs. O...
Bottom line The Acer Iconia W510 is more a reinvention of the netbook than a one-stop-shop solutions to your computing needs. Only buy this machine if you're okay using a very small computer and if you've no love for iPlayer...
60%
whathifi.com
Updated:
2019-12-01 06:19:35
Has Acer nailed the Windows 8 hybrid-tablet conundrum? The 10.1in Acer W510 might not be the most premium looking device, but it's portable, and comes with a detachable keyboard. Windows 8 is colourful, inviting and finger-friendly, if a little unintuiti...
Good Full Windows 8, Keyboard dock included, Good combined battery life...
Bad Unintuitive OS, So-so AV quality...
Bottom line Considering its price, there's not much to recommend the W510 over cheaper, better quality units unless the keyboard is a must. See all our tablet reviews Follow whathifi.com on Twitter Join us on Facebook Find us on Google+...
60%
fhm.com.ph
Updated:
2019-12-01 06:19:36
Ladies and gents, here's the new Acer Iconia W510, a device that has the looks of a tablet but the capabilities of a PC! This sleek-looking gadget will give you the full Windows 8 experience. Think about it. You can install your frequently used Windows pr...
0%
hardwarezone.com.ph
Updated:
2019-12-01 06:19:37
Acer bolsters up its mobile computing arsenal with a new addition to its tablet lineup. From the flagship Iconia W700 , now comes a smaller and lighter Iconia W510 . Building on the touch-based Windows 8 operating system, this tablet seeks to provide bett...
Bottom line Inside the W510Acer decided to equip the Iconia W510 with a 1.5GHz Intel Atom Z2760 as its main source of compute power, 2GB low-profile DDR2 for its memory, 64GB flash storage, and Windows 8 for its OS. To see how this tablet performs, we compare it to t...
0%
pcworld.co.nz
Updated:
2019-12-01 06:19:37
NameWindows 8 tablet: Acer Iconia Tab W510 (27602G06iss)At a glance:10.1-inch, 1366 x 768-pixel display,Intel Atom Z2760 dual-core 1.8GHz CPU,2GB RAM, 64GB SSD storage,Windows 8 (32-bit),295 x 191 x 8.8mm, 580gSummary:A little plasticy, but overall a fant...
Bottom line A little plasticy, but overall a fantastic combination of low weight, long battery life and great value.Rating:4...
90%
apcmag.com
Updated:
2019-12-01 06:19:37
Acer It might not be quite as cheap as the most affordable Windows RT tablets, but Acer is definitely aiming for thinner wallets with this Windows 8-powered hybrid. Bought without the keyboard it'll set you back around $700, put...
Good Fantastic battery life very portable solid performance...
Bad Not a lot of storage screen bounces when docked no GPS...
80%
goldfries.com
Updated:
2019-12-01 06:19:38
Having used the device for a good month or 2, this Windows 8 Hybrid tablet is probably my favorite Windows 8 tablet so far, and for many reasons.The W510 is a Windows 8 tablet powered by Intel Atom Z2760 1.50 GHz dual-core with Hyper-Threading processor...
Bottom line Having used the device for a good month or 2, this Windows 8 Hybrid tablet is probably my favorite Windows 8 tablet so far, and for many reasons. This review was made possible by Acer Sales And Services Sdn Bhd The W510 is a Windows 8 tablet powered b...
0%
wired.co.uk
Updated:
2019-12-01 06:19:38
Acer's Iconia W510 works just fine as a standalone Windows 8 tablet, but comes with a slimline keyboard with secure docking system for those times when you need a bit more -- and that's where the problems start.It's on sale now for around £500.DesignIt...
Good Lightweight, decent price, solid docking hinge, good battery life...
Bad Slow processor, doesn't balance very well in dock...
Bottom line The Acer Iconia W510 is a good-looking tablet with a securely fastening dock on the accompanying keyboard that gives you instant laptop capability. It has a good array of ports and full-fat Windows 8 but it's let down badly by its underpowered processo...
60%
channelpro.co.uk
Updated:
2019-12-01 06:19:41
This tablet shows just what a full-blown Windows 8 tablet can achieve – only the build and design disappointRating: 4Average: 4 (1 vote) We’ve been less than enamoured with the recent flurry of Windows RT tablets, but, for less than £500, the Iconia W5...
80%
alphr.com
Updated:
2019-12-01 06:19:41
We've been less than enamoured with the recent flurry of Windows RT tablets, but, for less than £500, the Iconia W510 looks to have it all. This 10.1in tablet transforms into a laptop, and, thanks to its Intel Atom processor, has one particularly welcome...
Bottom line This tablet shows just what a full-blown Windows 8 tablet can achieve – only the build and design disappoint...
67%
techradar.com
Updated:
2019-12-01 06:19:42
Don't let the Acer Iconia W510 and its hearty hinge confuse you. It's a tablet, not one of those convertible laptops you've been seeing lately. It may transform into three different modes, but it's a Windows 8 slate with a keyboard dock, pure and simple...
Good Great battery life, Sturdy hinge, Super portable, The full compatibility of Windows 8...
Bad Cramped, shallow keyboard, Few full size ports, Overpriced, Underpowered, Top heavy...
Bottom line Do not purchase the Acer W510 to be your solo computing option. The compatibility of full Windows 8 is tempting, but the internals aren't powerful enough to support the most relevant software. The real deal breaker, however, is how cramped the overall bu...
50%
techradar.com/au/
Updated:
2019-12-01 06:19:42
Don't let the Acer Iconia W510 and its hearty hinge confuse you. It's a tablet, not one of those convertible laptops you've been seeing lately. It may transform into three different modes, but it's a Windows 8 slate with a keyboard dock, pure and simple.W...
Good Great battery life, Sturdy hinge, Super portable, The full compatibility of Windows 8...
Bad Cramped, shallow keyboard, Few full size ports, Overpriced, Underpowered, Top heavy...
Bottom line With Windows 8 going all touchy-feely, the PC space is starting to get a tad schizophrenic. Touchscreen laptops are common, as are ultrabooks that want to be tablets, and now we've even got portable all-in-ones like the Acer W700. Full Windows 8 or not, t...
50%
techadvisor.co.uk
Updated:
2019-12-01 06:19:43
The Acer Iconia W510 is a 16:9, widescreen tablet with a nicely-designed keyboard dock. When sidled down and locked into said dock, the Windows 8-running W5 appears and functions as a small, netbook-sized laptop. Alas, the W5 dock is a pricey option -...
Bottom line This widescreen Windows 8 tablet is great for video, if not books, and the docking station models are serviceable as netbook-sized laptops...
70%
itproportal.com
Updated:
2019-12-01 06:19:43
There’s something about the tablet-plus-keyboard dock format that seems to appeal to manufacturers of Windows 8 tablets. Sure, it’s possible to buy the Dell XPS 10 or the Asus Vivo Tab RT as a pure tablet, but there’s something about both models that make...
Good Good design with versatile hinge, Excellent battery life, Affordable price, Runs fullfat Windows 8...
Bad Minor issues with the keyboard layout, More a convertible netbook than laptop...
Bottom line By running Windows 8 instead of Windows RT, the W510 instantly sidesteps one of the biggest issues of Windows tablets; the lack of compelling software in the app store. Yet it does so while still offering a decent performance and excellent battery life...
80%
digitalversus.com
Updated:
2019-12-01 06:19:43
Taking a cue from Samsung, Acer has released this hybrid tablet/laptop, the Iconia W510. The Intel Atom Z2760-powered Iconia W510 has a 10.1-inch display with 1366 x 768 resolution that...
Good Battery life: 9 hours as a tablet, 18 hours as a laptop!, Completely silent, Overall responsiveness, Expandable memory (microSD)...
Bad Very little processing power (CPU and GPU), Has trouble deporting image to peripheral displays, Little connectivity, Audio in need of revision...
Bottom line For people who move around a lot, the Iconia W510's astonishing 18-hour battery life (with the keyboard plugged in) is one point in favour of this convertible netbook/tablet. While it isn't powerful enough to make use of the vast catalogue of programmes a...
60%
thunderbaylive.com
Updated:
2019-12-01 06:19:45
Lisa Gade reviews the Acer Iconia Tab W510 Windows 8 tablet. The W510 runs full Windows 8 on a 1.8GHz Intel Atom Clover Trail CPU with 2 gigs of RAM and 32 or 64 gigs of flash storage. It has an IPS-like 10.1″, 1366 x 768 touchscreen, dual band WiFi, Blue...
0%
gadgetguy.com.au
Updated:
2019-12-01 06:19:45
Netbooks might have gone away, but Acer is attempting to bring back those small laptops in a different way, joining the hybrid game that Asus practically pioneered with the Transformer and giving it a few spins of its own. One of Acer’s less expensiv...
Good A surprisingly fast portable computer; Plenty of ports; 3G option available; Great battery life for a Windows 8 machine;...
Bad You can lose characters while typing; No gestures on the trackpad; While the hinge is strong, the space inside the hinge isn't tight enough to stabilise the tablet; Screen topples over easily;...
Bottom line For its size and price, Acer's W510 offers a surprising amount of power, and while there are some obvious problems, most of which stem from design and construction materials, we can see that there would be people who would enjoy what Acer has put together...
70%
trustedreviews.com
Updated:
2019-12-01 06:19:46
Intro As one of the world's largest computer manufacturers, Acer has the potential to make a pretty big impact on the Windows 8 convertible tablet scene. It already has the Acer Iconia W700 to cover the high-end Win 8 tablet segment, and its Acer Aspire S...
Good Lightest & cheapest Win 8 hybrid, Superb battery life, Good screen and speakers, Flexible hinge, Well-built...
Bad Atom performance still disappoints, Cramped keyboard with poor layout, Touchpad buttons stiff, No bundled or optional stylus...
Bottom line The 10-inch Acer Iconia W510 comes very close to being our favourite Windows 8 convertible tablet/laptop with Atom inside. It's smaller and lighter than 11.6-inch rivals, but doesn't compromise on resolution, connectivity or battery life to get there. It...
80%
evogadget.com
Updated:
2019-12-01 06:19:46
If you want to try something different, you should try Acer Iconia Tab W510-1422. Because this is not your average gadget. This is a mix of tablet and laptop which has made quite a splash among consumers until now. The looks of this device will allow you...
Bottom line If you're on the lookout for something which lasts a lot, then Acer's Iconia Tab W510-1422 might just be what you need. This hybrid of a gadget is also great if you want a product to be used on the go. However, its processor isn't fantastic...
0%