location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-1010ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3Y21EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-2367M 1,4 GHz
  • - 35,6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 4-1010ed, Intel® Core™ i3, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP ENVY 4-1010ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2367M
Processor cores
2
Processor threads
4
Processor frequency *
1,4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x116
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Keyboard layout
QWERTY
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0CV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59798
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
65 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
235,8 mm
Height
19,8 mm
Weight *
1,8 kg
Other features
AC adapter included
Yes
LightScribe
No
Dimensions (WxDxH)
340 x 235,8 x 19,8 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 02:14:36
Uk has collected 54 expert reviews for HP ENVY 4-1010ed Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-03-10 02:14:30
HP's Envy 4 is an Ultrabook with a 14in screen. The design is sleek, comprising of a brushed black aluminium lid and keyboard surround, with an eye-catching red plastic underside, just like the larger Envy 6. It looks great but the finish shows every f...
Bottom line The Envy 4 is a good looking and well-made laptop for the price. It's not as attractive at Lenovo's U410, though, and battery life is the only real standout feature. We prefer the U410's extra gaming power, but the Envy 4 remains a sensible choice if y...
60%
expertreviews.co.uk
Updated:
2013-03-10 02:14:30
HP’s Envy 4 is a compact Ultrabook with a 14in screen. It retains the same black brushed metal and red rubberised plastic styling, as the rest of the Envy range, giving it a luxurious look and feel. Open the lid and the monochrome colour scheme continu...
Bottom line Stylish, compact and well-priced, if a little slow...
80%
digitalversus.com
Updated:
2013-03-10 02:14:30
There are two models for sale in the UK: the Envy 4-1010ea and the Envy 4-1020ea. The model we tested (Envy 4-1062) is the same as the 4-1010, but minus 2 GB of RAM.HP Envy 4-1010ea (£650):CPU: Intel Core i3-2367MRAM: 6 GBGraphics: Intel HD Graphics 30...
Good Fast startup and shutdown, Battery life: 4 hrs 50 min, Quiet, Thin and lightweight, Extensive connectivity with standard ports (no adapters required), Separate headphone & microphone jacks...
Bad Low gaming capability, Mediocre glossy screen, Audio components need a complete overhaul, Heating: > 50° C (122° F) in the back...
Bottom line The disappointing figures we got when we tested the display automatically put the Envy 4 down two stars. The sound from the headphone and speaker jacks also needs some major work and the heat levels are a bit high. In this price range, we'd say go with...
60%
theregister.co.uk
Updated:
2013-03-10 02:14:34
HP made quite a fuss when it launched its Spectre Ultrabook back in May, and whilst we praised its gleaming, glass design we also noted that the Spectre was a bit on the porky side for what was meant to be an ‘ultraportable’ laptop. It was also burdene...
Bottom line This is one of those ‘glass half full’ situations. If you consider portability to be the be-all and end-all of an Ultrabook then the Envy 4 – like the Spectre – falls short when compared to its slimmer, lighter 13in rivals. On the other hand, it’s che...
80%
pcadvisor.co.uk
Updated:
2013-03-10 02:14:34
The HP Envy Ultrabook 4 is aptly named - this Ultrabook's premium design and subtle pop of colour makes it the envy of ultraportables everywhere. Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. B...
Bottom line The HP Envy 4 is aptly named. It's a solid machine, with good performance scores, excellent speakers and audio enhancement software, and a mediocre screen, keyboard, and trackpad. The only big drawback is the battery life, which is disappointingly unde...
70%
techradar.com
Updated:
2013-03-10 02:14:36
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US. You might also like Best Ultrabook: 16 top thin and lights for 2012 However, we noticed a couple...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line The HP Envy 4 is certainly one of the most affordable Ultrabooks we've seen. It's got a sleek design and the power is more than enough for basic office tasks and enjoying media on the move. The Beats Audio and black metallic finish give this Ultrabook so...
60%
hardwarezone.com.sg
Updated:
2013-10-03 07:20:09
HP's Envy range - as the name suggests - has traditionally been HP's premium line of products with its Pavilion range being the mid-tier one. However, at its Global Influencer Summit earlier this year, HP unveiled two new Envy Ultrabooks , the 14-inch Env...
Good Discrete graphics, Subwoofer, Stylish design, Great value...
Bad Standard 1366 x 768 resolution screen, No full SSD storage option...
90%
techradar.com/au/
Updated:
2014-04-13 01:33:46
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US.However, we noticed a couple of niggles during usage that we haven't encountered on other recent U...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line We've been quick to point out shortcomings with the HP Envy 4, but the truth is it's a very cool Ultrabook. It's got enough of a design edge to single it out and its performance, while not breathtaking, is certainly credible. If you want an Ultrabook for...
60%
tweaktown.com
Updated:
2014-06-29 02:39:58
We've got one of HP's touch-enabled Ultrabooks in the lab today. The Envy TouchSmart 4 is a 14-inch, touch-enabled Ultrabook inspired by Intel that is a bit easier on the wallet than some of the other Ultrabooks we've recently had through our lab. Is...
Bottom line Let's get down to the nuts and bolts. We've seen the hard numbers and the subjective feelings towards this computer, so just where does it stack up? Taking the price into consideration, it does pretty well. The system is currently available directly f...
89%
uk.hardware.info
Updated:
2014-06-29 02:39:58
In Windows 8 the touch interface is one of the pivotal features, and an increasing number of touchscreen laptops are coming out, both entry-level and higher-end models. HP released the Envy TouchSmart 4, a sleek and energy-efficient Ultrabook that's pos...
Bottom line The HP Envy Touchsmart 4-1102ed is a touchscreen Ultrabook. It has an energy-efficient Intel Core i5 processor and a TN screen with a resolution of 1366x768 pixels. It's a powerful enough 14-inch Ultrabook, with as only drawback the relatively high weig...
0%
pcadvisor.co.uk
Updated:
2014-06-29 02:39:59
Our test laptop shipped with an Intel Core i5-3317U CPU, 4GB of system memory, Windows 8 and integrated Intel HD 4000 graphics - the product on sale in the UK comes with 8GB RAM, however, so expect an uplift in performance (you can never have too much...
Bottom line The chief issue, as mentioned, with the Envy TouchSmart Ultrabook 4 is its weight. To be fair, HP is hardly alone - I've seen a number of Ultrabooks, including older, non-touch based systems come in at over four pounds. If the heft doesn't bother you...
70%
techsmart.co.za
Updated:
2016-02-04 06:20:37
Whereas the Envy X2 sought to meld the tablet and PC worlds, the Envy 4 is a valuable reminder of where ultrabooks have come from prior to the push for notebook/tablet hybrids.While the consensus might be that the latest is the greatest, this is not alway...
Good Very good performance, Vivid screen, Great sound, Portable, No Windows 8 idiosyncrasies...
Bad Not the latest, most up to date machine...
0%
chip.com.my
Updated:
2016-12-01 16:17:44
There is an elegance to the HP ENVY 4 Ultrabook, the sort you associate with a well-tailored suit and a matching tie. It's not the thinnest Ultrabook, but the air it carries is one of style and substance, so much so that you'll be quite ready to believe i...
Good Sleek, stylish design, Good display and audio, Solid performances...
Bad Trackpad buttons could be better...
Bottom line No, it's not the thinnest or lightest Ultrabook, but the HP ENVY 4 Ultrabook is still easily one of the best looking ones we've had. And it's not just plainly reliant on looks alone: this laptop has substance, in the form of good display and audio perfor...
0%