location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CF254A 220V Maintenance/Fuser Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet CF254A 220V Maintenance/Fuser Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF254A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111017666 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 502676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:04:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet CF254A 220V Maintenance/Fuser Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Warranty: 90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet CF254A 220V Maintenance/Fuser Kit :
The long product name of HP LaserJet CF254A 220V Maintenance/Fuser Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet CF254A 220V Maintenance/Fuser Kit
More>>>
HP LaserJet CF254A 220V Maintenance/Fuser Kit:
The official description of HP LaserJet CF254A 220V Maintenance/Fuser Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet CF254A 220V Maintenance/Fuser Kit:
This short summary of the HP LaserJet CF254A 220V Maintenance/Fuser Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CF254A 220V Maintenance/Fuser Kit, Maintenance kit, Laser, 200000 pages, HP LaserJet Enterprise 700 M712, Business, 503 mm

Long summary description HP LaserJet CF254A 220V Maintenance/Fuser Kit:
This is an auto-generated long summary of HP LaserJet CF254A 220V Maintenance/Fuser Kit based on the first three specs of the first five spec groups.

HP LaserJet CF254A 220V Maintenance/Fuser Kit. Product type: Maintenance kit, Print technology: Laser, Page yield: 200000 pages. Width: 503 mm, Depth: 302 mm, Height: 244 mm. Package weight: 4,6 kg, Package width: 503 mm, Package depth: 302 mm. Quantity per pallet: 80 pc(s), Number of layers per pallet: 10 pc(s), Number of cartons per pallet layer: 8 pc(s). Size (imperial): 50,3 cm (19.8"), Pallet dimensions (W x D x H): 1218 x 1016 x 2440 mm, Package dimensions (W x D x H): 502,9 x 302,3 x 243,8 mm (19.8 x 11.9 x 9.6")

Features
Product type *
Maintenance kit
Print technology
Laser
Page yield
200000 pages
Compatibility
HP LaserJet Enterprise 700 M712
HP segment
Business
Weight & dimensions
Width
503 mm
Depth
302 mm
Height
244 mm
Weight
4,6 kg
Packaging data
Package weight
4,6 kg
Package width
503 mm
Package depth
302 mm
Package height
244 mm
Logistics data
Quantity per pallet
80 pc(s)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
8 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
388,7 g
Other features
Pallet dimensions (W x D x H)
1218 x 1016 x 2440 mm
Package dimensions (W x D x H)
502,9 x 302,3 x 243,8 mm (19.8 x 11.9 x 9.6")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2438,4 mm (48 x 40 x 96")
Size (imperial)
50,3 cm (19.8")
Approximate page yield (A4, black & white, ISO/IEC 19752)
200,000 pages
Pallet size (EU)
1218 x 1016 x 2440 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)