location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4300 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 18 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 8 MB
  • - 9,65 kg
Long product name Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm :
The long product name of Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4300 Monochrome Laser Multifunction Printer
More>>>
Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm:
The official description of Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCX-4300 will become the command centre for your home or business, quickly and efficiently printing, scanning, and copying everything you need. And best of all, this well designed printer is compact enough to fit anywhere and look attractive in its environment. With SAMSUNG SCX-4300, it’s not that hard to imagine.

- Function : Print, Scan, Copy
- Speed (Mono) : Up to 18 ppm in A4 (19 ppm in Letter)
- Resolution : Up to 600 x 600 dpi
- Copy Features : ID Copy, 2-up, Auto-fit, Clone, Poster copy

Short summary description Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm:
This short summary of the Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4300, Laser, 600 x 600 DPI, Mono copying, Mono scanning, A4

Long summary description Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4300. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Scanning
Scanning *
Mono scanning
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
8 MB
Sound pressure level (printing)
53 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
9,65 kg
Other features
Dimensions (WxDxH)
406 x 375 x 231 mm
Image scaling/enlargement range
50 - 200%
Compatible operating systems
Windows 2000/ XP/ 2003 Server/ Vista Linux OS Mac OS X 10.3 - 10.5
Emulations
SPL
All-in-one functions
Copy, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:11:40
Uk has collected 5 expert reviews for Samsung SCX-4300 multifunction printer Laser A4 600 x 600 DPI 18 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%