location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ272A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112935306 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 502086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Jun 2022
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50-sheet ADF; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
  • - Up to 31 ppm (black) and 31 ppm (colour)
  • - Up to 600 x 600 dpi
Warranty: One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing :
The long product name of HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 500 color MFP M570dw
More>>>
HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing:
The official description of HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's best value for professional colour laser productivity with a dual-head scanner, colour touchscreen, HP ePrint and wireless networking.

Short summary description HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing:
This short summary of the HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing:
This is an auto-generated long summary of HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Expand your performance potential.

Increase productivity and finish scanning jobs faster with single-pass, dual-head scanning.
Print documents at up to 30 pages per minute[5]. Rely on a robust recommended monthly page volume of 1500 to 4000 pages.
Convert hard copies to digital files for easy distribution and storage, and make flawless copies.
Easily handle jobs to stay productive, using the 50-sheet document feeder and automatic two-sided printing.

Show off with powerful colour.

Simplify workflows: access, store and print business content quickly with an 8.89 cm (3.5-inch) colour touchscreen[6].
Make maximum impact – optimise colour settings and get vivid results with incredible resolution.
Produce top-notch marketing materials in the office – on a broad range of media and in a variety of sizes.
Start working fast with preinstalled cartridges. Get better value with optional high-capacity cartridges[7].

Enjoy fast, easy set-up and stay connected.

Use HP Auto Wireless Connect to configure networking without wires[1].
Print from your smartphone or tablet with HP ePrint[3]. Easily send prints from devices without a network[2,8].
Use resources more efficiently with wireless and 10/100/1000T Gigabit Ethernet networking – access, print, and share[10].
Proactively manage this MFP, using HP Web Jetadmin to monitor office printing and device status remotely.

Help reduce your environmental impact.

Help save energy with HP Auto-On/Auto-Off Technology, Instant-on Copy, and Instant-on Technology[11].
Conserve resources and save paper – use automatic two-sided printing.
Get centralised, easy access to custom energy-saving options and printer settings with HP EcoSMART Console.
Reduce your impact – easily recycle Original HP LaserJet toner cartridges through HP Planet Partners[4].

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
10,5 s
Time to first page (colour, normal)
10,5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
300 x 300 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, USB
Scan speed (colour)
14 ppm
Scan speed (black)
19,5 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
TWAIN version
1,9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
1500 - 4000 pages per month
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Postcard, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 90 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Security algorithms
WPA2-PSK, WPS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8,89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
605 W
Power consumption (copying)
440 W
Power consumption (ready)
52 W
Power consumption (sleep)
8,1 W
Power consumption (off)
0,3 W
Energy Star Typical Electricity Consumption (TEC)
3,259 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Brand-specific features
HP ePrint
Yes
HP Software provided
HP Installer/Uninstaller, HP PCL 6 print driver, HP WIA Scan Driver, HP TWAIN Scan Driver, HP Scan, HP Fax Setup Wizard, HP Send Fax, HP Fax Print Driver, HP Update, HP Setup Assistant, HP Utility, HP Firmware Updater
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 9, RedHat EL Linux 5.0, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Minimum processor
Pentium 233 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
515 mm
Depth
500 mm
Height
538 mm
Weight
40,8 kg
Packaging data
Package width
733 mm
Package depth
644 mm
Package height
730 mm
Package weight
45,9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5500 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
USB
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:27:02
Uk has collected 3 expert reviews for HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
HP Color LaserJet Enterprise Flow MFP M880z, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing HP Color LaserJet Enterprise Flow MFP M880z, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
(show image)
A2W75A#B19 HP Color LaserJet Enterprise flow MFP M880z, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise 700 MFP M725z, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing HP LaserJet Enterprise 700 MFP M725z, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
(show image)
CF068A#B19 HP LaserJet Enterprise MFP M725z, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
(show image)
CF067A#B19 HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise MFP M725dn, Black and white, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing HP LaserJet Enterprise MFP M725dn, Black and white, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
(show image)
CF066A#B19 HP LaserJet Enterprise MFP M725dn, Black and white, Printer for Business, Print, copy, scan, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing
(show image)
CZ272A#B19 HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro 500 color MFP M570dn, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing HP LaserJet Pro 500 color MFP M570dn, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing
(show image)
CZ271A#B19 HP LaserJet Pro 500 color MFP M570dn, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro MFP M521dw, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing HP LaserJet Pro MFP M521dw, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing
(show image)
A8P80A#B19 HP LaserJet Pro MFP M521dw, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro MFP M521dn, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing HP LaserJet Pro MFP M521dn, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing
(show image)
A8P79A#B19 HP LaserJet Pro MFP M521dn, Print, copy, scan, fax, Two-sided printing; 50-sheet ADF; Front-facing USB printing 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi
(show image)
M5H23A M377dw 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise Flow MFP M630h Laser A4 1200 x 1200 DPI 60 ppm HP LaserJet Enterprise Flow MFP M630h Laser A4 1200 x 1200 DPI 60 ppm
(show image)
P7Z47A LaserJet Enterprise Flow MFP M630h 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP LaserJet Pro 500 color MFP M570dw, Print, copy, scan, fax, 50-sheet ADF; Scan to email/PDF; Two-sided printing:
Disclaimer

[1] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit www.hp.com/go/autowirelessconnect.
[2] HP wireless direct printing, built-in wireless connectivity, and HP Auto Wireless Connect are only available on the HP LaserJet Pro 500 color MFP M570dw.
[3] Requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported documents and image types and other HP ePrint details, see www.hp.com/go/eprintcenter). Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Some HP LaserJet printers may require firmware upgrades.
[4] Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners programme. For more information, visit: www.hp.com/recycle.
[5] Printing speed measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. First page out exact speed varies depending on the system configuration, software programme, document complexity, network, media width, media weight, environment, and job size.
[6] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hp.com/go/eprintcenter.
[7] HP LaserJet 507X Black Toner Cartridge not included; please purchase separately.
[10] Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.
[11] HP Auto-On and Auto-Off Technology are subject to printer and settings. Instant-on Technology claim based on comparison with products that use traditional fusing. Instant-on Copy claim based on comparison with fluorescent tubes.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Scan speed measured from ADF with default settings (save to PDF). Exact speed varies depending on the system configuration and document complexity.
Based on standard ITU-T test image at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
HP Scan software included in the box - file formats supported through software running on a PC.
Declared yield value in accordance with ISO/IEC 19798 in continuous printing. Actual yields vary considerably based on images printed and other factors. For more information visit: http://www.hp.com/go/learnaboutsupplies.
Printer ships with preinstalled standard toner cartridges (yield 5,500 black and 6,000 cyan, magenta, and yellow pages)