location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C1N43AA monitor mount / stand Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1N43AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1N43AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111273314 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 427412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2016
Product end of life date
Bullet Points HP C1N43AA monitor mount / stand Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Black
Long product name HP C1N43AA monitor mount / stand Black Desk :
The long product name of HP C1N43AA monitor mount / stand Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Height Adjustable and Reclining Stand
More>>>
HP C1N43AA monitor mount / stand Black Desk:
The official description of HP C1N43AA monitor mount / stand Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed specifically for use with the HP Compaq Pro 6300 All-in-One and HP Compaq Elite 8300 All-in-One Business PCs, the HP Height Adjustable and Reclining Stand gives you the freedom to create a unique space that works for you.

Key features and benefits

- Create a single or multi-user all-in-one environment that complements your desktop, kiosk or lobby in the most space-constrained environments
- Easy-attach, industry-standard VESA mounting bracket
- Wide range of high and low tilt positions that bring your display into perfect view
- Vertically adjusts more than 4-inches
- Tilt angle reclines up to 60 degrees
- Rotates to landscape or portrait orientation
- Swivels from left and right 360 degrees
- Built to withstand 10,000 cycles on lift and tilt mechanisms

Short summary description HP C1N43AA monitor mount / stand Black Desk:
This short summary of the HP C1N43AA monitor mount / stand Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP C1N43AA, 100 x 100 mm, 100 x 100 mm, Black

Long summary description HP C1N43AA monitor mount / stand Black Desk:
This is an auto-generated long summary of HP C1N43AA monitor mount / stand Black Desk based on the first three specs of the first five spec groups.

HP C1N43AA. Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -5 - 60°. Product colour: Black

Mounting
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment range
0 - 110 mm
Tilt angle range
-5 - 60°
Design
Product colour *
Black
Weight & dimensions
Width
267,4 mm
Depth
247,7 mm
Height
402,9 mm
Weight
7,5 kg
Other features
Compatibility
HP Compaq Pro 6300 All-in-One HP Compaq Elite 8300 All-in-One
Package dimensions (WxDxH)
337 x 482 x 352 mm
Country Distributor
Polska 1 distributor(s)