location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Square Enix Mini Ninjas, DS English Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Square Enix Check ‘Square Enix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Ninjas, DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0788687400541 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Square Enix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Square Enix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:28:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Square Enix Mini Ninjas, DS English Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Language version: English
  • - Game genre: Action, Adventure
  • - Developer: IO Interactive Release date (DD/MM/YYYY): 8/09/2009
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Square Enix Mini Ninjas, DS English Nintendo DS :
The long product name of Square Enix Mini Ninjas, DS English Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Ninjas, DS
More>>>
Short summary description Square Enix Mini Ninjas, DS English Nintendo DS:
This short summary of the Square Enix Mini Ninjas, DS English Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Square Enix Mini Ninjas, DS, Nintendo DS, E10+ (Everyone 10+)

Long summary description Square Enix Mini Ninjas, DS English Nintendo DS:
This is an auto-generated long summary of Square Enix Mini Ninjas, DS English Nintendo DS based on the first three specs of the first five spec groups.

Square Enix Mini Ninjas, DS. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: IO Interactive, Release date (DD/MM/YYYY): 8/09/2009

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:42:03
Uk has collected 7 expert reviews for Square Enix Mini Ninjas, DS English Nintendo DS and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gamesradar.com
Updated:
2013-11-02 02:42:01
Hiro is a terrible ninja. He’s not particularly stealthy, he doesn’t assassinate anyone, and he’s a lousy shot with his shuriken. That’s kind of the point, though: Mini Ninjas feels like an attempt to rebrand the ninja, putting aside all that nasty mur...
Good Charming characters and environments, New toys and characters introduced at a steady rate, Cute sound effects and catchy music...
Bad The world is sparse, Repetition sets in quite quickly, Tunes are recycled a little too often...
70%