location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.J6L05.001 projector lamp 190 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.J6L05.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J6L05.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046026691 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:37:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 5J.J6L05.001 projector lamp 190 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 190 W
  • - Service life of lamp: 4500 h
  • - Brand compatibility: Benq
Long product name BenQ 5J.J6L05.001 projector lamp 190 W :
The long product name of BenQ 5J.J6L05.001 projector lamp 190 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp module for Benq MX518
More>>>
BenQ 5J.J6L05.001 projector lamp 190 W:
The official description of BenQ 5J.J6L05.001 projector lamp 190 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BenQ has a vision of technology as an integral part of daily life for everyone, young and old, tech-savvy and tech-timid alike, whether at work, school or play, at home or on the move. BenQ digital life devices are fun and easy to use, expanding the senses and empowering people to express and share their ideas, delivering on the promise of the Digital Age.

Short summary description BenQ 5J.J6L05.001 projector lamp 190 W:
This short summary of the BenQ 5J.J6L05.001 projector lamp 190 W data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 5J.J6L05.001, 190 W, 4500 h, Benq, Benq MS517, MX518, MW519

Long summary description BenQ 5J.J6L05.001 projector lamp 190 W:
This is an auto-generated long summary of BenQ 5J.J6L05.001 projector lamp 190 W based on the first three specs of the first five spec groups.

BenQ 5J.J6L05.001. Bulb power: 190 W, Service life of lamp: 4500 h, Service life of lamp (economic mode): 6000 h, Brand compatibility: Benq, Compatibility: Benq MS517, MX518, MW519

Features
Brand compatibility *
Benq
Compatibility *
Benq MS517, MX518, MW519
Service life of lamp
4500 h
Bulb power *
190 W
Features
Service life of lamp (economic mode)
6000 h
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL829 projector lamp 190 W
(show image)
GL829 GL829 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)