location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MD813ZM/A power adapter/inverter Indoor 5 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD813ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD813ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909627349 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MD813ZM/A power adapter/inverter Indoor 5 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 5 W
  • - Purpose: Universal
  • - 1 pc(s)
  • - White
Long product name Apple MD813ZM/A power adapter/inverter Indoor 5 W White :
The long product name of Apple MD813ZM/A power adapter/inverter Indoor 5 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5W USB Power Adapter
More>>>
Short summary description Apple MD813ZM/A power adapter/inverter Indoor 5 W White:
This short summary of the Apple MD813ZM/A power adapter/inverter Indoor 5 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MD813ZM/A, Universal, Indoor, 5 W, iPhone, iPod, 1 x USB, White

Long summary description Apple MD813ZM/A power adapter/inverter Indoor 5 W White:
This is an auto-generated long summary of Apple MD813ZM/A power adapter/inverter Indoor 5 W White based on the first three specs of the first five spec groups.

Apple MD813ZM/A. Purpose: Universal, Power supply type: Indoor, Output power: 5 W. Connector(s): 1 x USB. Product colour: White. Quantity per pack: 1 pc(s)

Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)