location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX200 S4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2004SP010IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:16:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 1 GB 667 MHz DDR2-SDRAM
  • - Rack (1U) 650 W
Long product name Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W :
The long product name of Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX200 S4 - Intel Quad-Core Xeon E5405 / 2 GHz ( Quad-Core ), 1 GB DDR II SDRAM, 1 x Serial ATA, DVD±RW, Gigabit Ethernet
More>>>
Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W:
The official description of Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable and efficient workhorse for server farms

Consolidation strategies for corporate applications in data center server farms with central deployment and control face a number of requirements. Even more important than the best performance per unit of height is ease of management for ongoing cost optimization and operational efficiency in the data center.
And since the best things to manage are those that hardly ever fail. Therefore the new dual Xeon RX200 with its integrated fail-safe standards such as modular RAID, up to 4x hot-plug 2.5-inch SAS or 2x 3.5-inch SATA/SAS disks, mirrored or hot-spare memory support, all packed into a space-saving 1 U workhorse, provides you with enhanced quality of service for the management of your business applications.

Short summary description Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W:
This short summary of the Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX200 S4, 2 GHz, E5405, 1 GB, DDR2-SDRAM, 650 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX200 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial ATA. Power supply: 650 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5405
Processor frequency *
2 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5000P
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
E0
FSB Parity
Yes
Bus type
FSB
Processor codename
Harpertown
Tcase
67 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLBBP
Embedded options available
No
Number of Processing Die Transistors
820 M
CPU multiplier (bus/core ratio)
6
Processing Die size
214 mm²
Processor series
Intel Xeon 5400 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory clock speed
667 MHz
Maximum internal memory *
48 GB
Storage
HDD interface
Serial ATA
HDD size
3.5"
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10Base-T/100Base-TX/1000Base-T
Networking features
10/100/1000 Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
1x PCIe x8 1x PCIe x8 1x PCI-e x4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33079
Power
Power requirements
100 - 240 V
Power supply *
650 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, certificado FCC Clase A, C-Tick, BSMI CNS 13438 Class A, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, JEIDA, IEC 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Weight & dimensions
Weight
1,6 kg
Other features
Acoustic pressure emissions
50 dB
Disk array controller
SATA
Dimensions (WxDxH)
430 x 770 x 44 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:00:43
Uk has collected 1 expert review for Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 10:00:43
The latest Primergy RX200 S4 from Fujitsu Siemens has a keen focus on continuous operations and reduced operational costs. This 1U low-profile rack server targets a wide range of applications with web services high on its agenda and it also introduces...
Bottom line A quiet 1U rack server with plenty of fault tolerant features and good expansion potential plus greatly improved remote management facilities...
83%
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY RX200 S4 + Windows Small Business 2003 Premium Edition server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W Fujitsu PRIMERGY RX200 S4 + Windows Small Business 2003 Premium Edition server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W
(show image)
K-FU-IR996 PRIMERGY RX200 S4 + Windows Small Business Server 2003 Premium Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX200 S4 + Windows Small Business 2003 Standard Edition server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W Fujitsu PRIMERGY RX200 S4 + Windows Small Business 2003 Standard Edition server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W
(show image)
K-FU-IR978 PRIMERGY RX200 S4 + Windows Small Business Server 2003 Standard Edition 0.00
(excl. VAT)
0 (incl. VAT)