location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X6000 mouse RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2L62AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112778293 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:55:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Sep 2014
Product end of life date
Bullet Points HP X6000 mouse RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Black, Grey
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - 2 AA
Warranty: 2 year limited
Long product name HP X6000 mouse RF Wireless Laser :
The long product name of HP X6000 mouse RF Wireless Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X6000 Wireless Mouse
More>>>
HP X6000 mouse RF Wireless Laser:
The official description of HP X6000 mouse RF Wireless Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-end design of the HP Wireless Mouse X6000 mimics the motion of a Formula 1 racing car. HP's exclusive Exact Track Technology works on virtually all surfaces including glass. Hyper-fast scrolling zips you through the web & large documents.

• Life-changing convenience in the palm of your hand. HP Exact Track Technology keeps pace with your mobile life. This advanced mouse sees invisible details and works on virtually all surfaces, including glass(1).


• The HP Wireless Mouse X6000 is designed to maximize efficiency. Hyper-fast scrolling races, not stutters, through documents, spreadsheets and the web. You'll navigate your way through life quicker than ever before.


• Look at the HP Wireless Mouse X6000. What do you see? Sculpted shape. Striking lines. Sleek form. Sweeping contours. Spun-aluminum top surface. All combine to perfectly complement your metal tablet or notebook.


• In addition to the de-cluttering design, the HP Wireless Mouse X6000 also improves mobility. Advanced 2.4 GHz wireless connectivity gives you a 30ft (10m) roaming range. Plus, never tug or untangle another cord.(2)

Short summary description HP X6000 mouse RF Wireless Laser:
This short summary of the HP X6000 mouse RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP X6000, Laser, RF Wireless, Black, Grey

Long summary description HP X6000 mouse RF Wireless Laser:
This is an auto-generated long summary of HP X6000 mouse RF Wireless Laser based on the first three specs of the first five spec groups.

HP X6000. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Grey

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Design
Product colour *
Black, Grey
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Weight
80 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:22:54
Uk has collected 1 expert review for HP X6000 mouse RF Wireless Laser and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 2 distributor(s)