Epson logo

Epson Suspension Adaptor P11

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65170
Info modified on:
09 Dec 2019, 18:28:10
Long product name Epson Suspension Adaptor P11:

Suspension Adaptor P11

Short summary description Epson Suspension Adaptor P11:

Epson Suspension Adaptor P11, Grey, 400 mm, 300 mm, 800 mm, 4 kg, 450 x 0 x 0 mm

Long summary description Epson Suspension Adaptor P11:

Epson Suspension Adaptor P11. Product colour: Grey. Package width: 400 mm, Package depth: 300 mm, Package height: 800 mm. Dimensions (WxDxH): 450 x 0 x 0 mm. Quantity per pallet: 1 pc(s), Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.