location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-123C ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-123C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-123C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766713900 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-123C ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Supply type: Single pack
  • - Colour ink page yield: 600 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Brother
  • - 1 pc(s)
Long product name Brother LC-123C ink cartridge 1 pc(s) Original Cyan :
The long product name of Brother LC-123C ink cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyan Innobella Ink Cartridge, 600 pages
More>>>
Brother LC-123C ink cartridge 1 pc(s) Original Cyan:
The official description of Brother LC-123C ink cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Cyan.
- High Yield.
- Innobella Ink Cartridges.
- Approx. 600 pages in accordance with ISO/IEC 24711.

Short summary description Brother LC-123C ink cartridge 1 pc(s) Original Cyan:
This short summary of the Brother LC-123C ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-123C, Cyan, 1 pc(s), 600 pages, Single pack

Long summary description Brother LC-123C ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Brother LC-123C ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Brother LC-123C. Supply type: Single pack, Colour ink page yield: 600 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
MFC-J870DW DCP-J132W DCP-J152W DCP-J4110DW DCP-J552DW DCP-J752DW MFC-J4410DW MFC-J4510DW MFC-J4610DW MFC-J470DW MFC-J4710DW MFC-J650DW MFC-J6520DW MFC-J6720DW MFC-J6920DW
Quantity per pack *
1 pc(s)
Features
Colour ink cartridges quantity
1
Colour ink page yield *
600 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Brother
Supply type *
Single pack
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1658 ink cartridge 1 pc(s) Cyan
(show image)
WEC1658 WEC1658 0.00
(excl. VAT)
0 (incl. VAT)
Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
(show image)
317210 317210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)