location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection V370 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B207313
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946522388
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 210 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC
Warranty: 1 year
Long product name Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black :
The long product name of Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V370 Photo - 4800 x 9600 dpi, 3.2 Dmax, A4, ReadyScan LED, USB 2.0, 2.2 kg
More>>>
Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:
The official description of Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get superior-quality, A4 photo scanning with the Epson Perfection V370 Photo, which features a built-in transparency unit for easy scanning of slides, film and negatives. Thanks to the scanner's high optical resolution of 4,800dpi and CCD (charged-coupled device) technology, you can be confident that every detail will be faithfully captured with exceptional clarity.

Epson ReadyScan LED technology delivers scans instantly with virtually no warm-up time, and is very power-efficient, helping to reduce your energy bills and impact on the environment.

Scanning bulky books or 3D objects is no problem, as the Perfection V370 Photo's lid has an extendable hinge than can open up to 180 degrees. Even if parts of the book or object being scanned are not in contact with the scanner's glass, they will still be in focus and captured accurately. This is because Epson's CCD image sensor technology offers a greater depth of field than the CIS (contact image censor) technology used in most comparable scanners.

Simple to use, the Perfection V370 Photo's enables you to conveniently scan to email at the touch of a button, or scan to multi-page, searchable PDF. Other useful photo and document editing features are available using the included software: Epson Easy Photo Fix makes it easy to bring your originals back to life by restoring faded colour, removing the appearance of dust and scratches and adjusting backlight; Optical Character Recognition (OCR) allows you to copy, paste and edit text from scanned documents; and Epson Document Capture enables direct scanning to cloud storage services, so you can access your scans from any computer or mobile device.

Short summary description Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:
This short summary of the Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V370 Photo, 210 x 297 mm, 4800 x 9600 DPI, 48 bit, 48 bit, Flatbed scanner, Black

Long summary description Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:
This is an auto-generated long summary of Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson Perfection V370 Photo. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:33:43
Uk has collected 6 expert reviews for Epson Perfection V370 Photo and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-20 11:33:36
The market for standalone scanners isn't what it once was, which is primarily down the fact that all-in-one printers have taken away much of the demand thanks to their added convenience. There are still plenty of situations, though, where the greater qua...
Good Extending hinge for book scans, OCR direct to Word and Excel, Good software bundle...
Bad Sockets at front mean ugly cables, Separate mains power supply, Larger footprint than some competitors...
Bottom line The inclusion of a CCD sensor in the comparatively inexpensive Epson Perfection V37 improves the quality of colour scans, in comparison with a CIS-based scanner. Scans are reasonably quick and the supplied software provides quick and easy transfer of docu...
80%
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)