location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 Adjustable Stand monitor mount / stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP7 Adjustable Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QZ703AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112585082 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jan 2022 09:59:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Warranty: Theterms vary by region and onsite and labor are not available in all countries. Depending on region andterms, extended service offers terms up to 3 years by choosing a Carepack. To choose the right level of extended service for your HP product, visit HP Care Pack Central: /go/cpc
Long product name HP RP7 Adjustable Stand monitor mount / stand :
The long product name of HP RP7 Adjustable Stand monitor mount / stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RP7 Adjustable Stand
More>>>
HP RP7 Adjustable Stand monitor mount / stand:
The official description of HP RP7 Adjustable Stand monitor mount / stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stand connects to the HP RP7 Retail System terminal through an industry-standard 100mm VESA pattern.

Short summary description HP RP7 Adjustable Stand monitor mount / stand:
This short summary of the HP RP7 Adjustable Stand monitor mount / stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP7 Adjustable Stand, 100 x 100 mm, RP7 Retail System Model 7800

Long summary description HP RP7 Adjustable Stand monitor mount / stand:
This is an auto-generated long summary of HP RP7 Adjustable Stand monitor mount / stand based on the first three specs of the first five spec groups.

HP RP7 Adjustable Stand. Panel mounting interface: 100 x 100 mm. Compatibility: RP7 Retail System Model 7800

Mounting
Panel mounting interface
100 x 100 mm
Other features
Compatibility
RP7 Retail System Model 7800
Brand Image Product code Product Stock Price from
Neomounts FPMA-D960D monitor mount / stand 68,6 cm (27") Desk Black Neomounts FPMA-D960D monitor mount / stand 68,6 cm (27") Desk Black
(show image)
FPMA-D960D Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Desk Silver Neomounts FPMA-D935D monitor mount / stand 68,6 cm (27") Desk Silver
(show image)
FPMA-D935D Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D960 monitor mount / stand 76,2 cm (30") Desk Black Neomounts FPMA-D960 monitor mount / stand 76,2 cm (30") Desk Black
(show image)
FPMA-D960 Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)