Samsung logo

Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84906
Info modified on:
27 Jan 2020, 11:08:10
Short summary description Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm:

Samsung CLX-6260ND, Laser, Colour printing, 9600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm:

Samsung CLX-6260ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.