location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD 3310 webcam USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 3310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5F62AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112360085 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2014
Product end of life date
Bullet Points HP HD 3310 webcam USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in microphone
  • - Interface: USB
  • - Mounting type: Clip/Stand
  • - Black
Warranty: 2 years limited
Long product name HP HD 3310 webcam USB Black :
The long product name of HP HD 3310 webcam USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD 3310 Webcam
More>>>
HP HD 3310 webcam USB Black:
The official description of HP HD 3310 webcam USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Instantly connect and communicate with this feature-rich webcam: widescreen 720P HD, 3-way video calling, auto focus and auto-exposure. (Requires installation of the included software.)

Features
- Fast & immediate communication: Free 3-way video calling. Easy software consolidates your video contacts in 1 place. Plus, share your desktop. (Internet service required and sold separately. Requires installation of the included software.)
- Sharp & clear HD images: HP Webcam HD 3310 offers amazing image-enhancing features. 720P widescreen HD improves video quality. Auto focus keeps images razor sharp.
- Fantastic & fun features: Versatile clip, 360° pan & 30° tilt, directional mic, convenient desktop sharing, editing special effects & remote monitoring. (Requires installation of the included software.)
- Visionary style & design: Clean lines. Sleek, streamlined shape. High-end accents. Light and ultra-compact size. The HP Webcam HD 3310 is like your very own miniature
- Compatible with Windows XP/Vista/7/8.

Short summary description HP HD 3310 webcam USB Black:
This short summary of the HP HD 3310 webcam USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD 3310, 720p, USB, Black, Clip/Stand, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., 78 mm

Long summary description HP HD 3310 webcam USB Black:
This is an auto-generated long summary of HP HD 3310 webcam USB Black based on the first three specs of the first five spec groups.

HP HD 3310. Supported video modes: 720p. Interface: USB, Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 78 mm, Depth: 43 mm, Height: 48 mm. Package weight: 154 g

Performance
Supported video modes
720p
Photo feature
Yes
Auto focus
Yes
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
USB powered
Yes
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
78 mm
Depth
43 mm
Height
48 mm
Weight
62 g
Packaging data
Package weight
154 g
Other features
USB required
Yes
Package dimensions (WxDxH)
122 x 152 x 60 mm
Depth (imperial)
4,32 cm (1.7")
Height (imperial)
4,83 cm (1.9")
Width (imperial)
7,8 cm (3.07")
Country Distributor
United Kingdom 1 distributor(s)