Marantz logo

Marantz SR6006 110 W 7.1 channels Surround 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28815
Info modified on:
21 Oct 2022, 10:32:10
Long product name Marantz SR6006 110 W 7.1 channels Surround 3D Black:

SR6006B, 20-20000Hz, FM, 11.4kg, black

Short summary description Marantz SR6006 110 W 7.1 channels Surround 3D Black:

Marantz SR6006, 110 W, 7.1 channels, Surround, 125 W, 110 W, 100 dB

Long summary description Marantz SR6006 110 W 7.1 channels Surround 3D Black:

Marantz SR6006. Power output per channel (20-20KHz@8 Ohm): 110 W, Audio output channels: 7.1 channels, Receiver type: Surround. Multichannel audio output type: Terminals. Connectivity technology: Wired. Audio formats supported: AAC, FLAC, MP3, WAV, WMA, Image formats supported: JPG. Supported radio bands: FM, Internet radio services supported: Last.fm, vTuner

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.