Marantz logo

Marantz AV7005 7.1 channels Home Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25494
Info modified on:
21 Oct 2022, 10:32:10
Long product name Marantz AV7005 7.1 channels Home Black:

AV7005B, 7.1ch, AM/FM, USB 2.0, 13kg, black

Short summary description Marantz AV7005 7.1 channels Home Black:

Marantz AV7005, 7.1 channels, 102 dB, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic IIz, Dolby TrueHD, DTS, DTS-ES, 20 - 20000 Hz, RCA, 750 W

Long summary description Marantz AV7005 7.1 channels Home Black:

Marantz AV7005. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 102 dB, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic IIz, Dolby TrueHD, DTS, DTS-ES. Speakers connectivity type: RCA. Power consumption (typical): 750 W, Power consumption (standby): 0,2 W. Width: 440 mm, Depth: 406400 mm, Height: 184,5 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.