location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B6P67EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6P67EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111050717 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:57:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-2520M 2,5 GHz
  • - 39,6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 160 GB SSD DVD Super Multi DL
  • - AMD Radeon HD 6470M 0,512 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 55 Wh 90 W
  • - Windows 7 Professional 64-bit
Long product name HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black :
The long product name of HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2520M 2.50 GHz, 4GB RAM, 160GB SSD, 15.6" HD LED, DVD SuperMulti DL, AMD Radeon HD 6470M, Gigabit Ethernet, 802.11b/g/n, Bluetooth 2.1+EDR, Windows 7 Professional 64-Bit
More>>>
HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black:
The official description of HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility expert. Get the job done—anywhere, anytime. From writing reports to attending mobile meetings, this HP ProBook with a 39,6 cm (15.6") diagonal HD1 display is perfect for everyday business tasks.

Featuring Genuine Windows 7 Professional and/or other operating systems

Equipped to get the job done
- Gain strong processor capabilities, wireless2 functionality and a 39,6 cm (15.6") diagonal HD1 display.

Solid build
- Keep your notebook looking and performing well—bead-blast aluminum display enclosure, a magnesium-reinforced ABS chassis, and a bottom-case drain help protect against everyday wear and tear.

Powerful processing
- Create, edit and share projects without slow load times, freeze-ups or stalls. Streamlined, powerful Intel® processing keeps you working fast and efficiently. Type and quickly run calculations with the numeric keypad and calculator button.

Graphics options
- Create presentations, display detailed images and produce basic visuals with your choice of graphics options.

Easy charging and docking
- Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W3 or the HP 120W Advanced Docking Station3—so your business can do more with less.

Power that suits you
- Choose the battery option—from lightweight to long-life—that works best for you

Short summary description HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black:
This short summary of the HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook B6P67EA, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 160 GB

Long summary description HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black:
This is an auto-generated long summary of HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ProBook B6P67EA. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
160 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
160 GB
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6470M
Discrete graphics card memory
0,512 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS PS
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
WWAN
Not installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® HM65 Express
Electronic compass
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Bundled software
Roxio Secure Burn
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
251 mm
Height
34 mm
Weight *
2,5 kg
Packaging content
Handheld remote control
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD, Intel
Type
PC
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Ethernet interface type
Gigabit Ethernet
GSM module
No
Floppy drive installed
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:41:37
Uk has collected 13 expert reviews for HP ProBook B6P67EA laptop Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 160 GB SSD AMD Radeon HD 6470M Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-05 12:41:37
Around the edges of the ProBook 6560b you'll find a DVD burner, Gigabit Ethernet, five USB 2.0 ports (one doubles as an eSATA port), a mini FireWire port, VGA, DisplayPort, Serial, and microphone and headphone ports. The DVD burner can be replaced wit...
Good Build quality, Performance, Security...
Bad Noisy, Keyboard, 32-bit Windows...
Bottom line With great build quality and lots of features, the ProBook 6560b should be a winner. However, it's let down by a couple of configuration issues, it's noisy and it's keyboard and touchpad could be better...
60%