location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550-Sheet Paper Cassette
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802721
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946498201
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:23:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cassette feeder
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s) :
The long product name of Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

550-Sheet Paper Cassette
More>>>
Short summary description Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s):
This short summary of the Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C802721, Cassette feeder, 1 pc(s)

Long summary description Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s):
This is an auto-generated long summary of Epson C12C802721 printer/scanner spare part Cassette feeder 1 pc(s) based on the first three specs of the first five spec groups.

Epson C12C802721. Type: Cassette feeder, Device compatibility: Inkjet printer, Brand compatibility: Epson, Compatibility: - WorkForce AL-C500DHN - WorkForce AL-C500DN - WorkForce AL-C500DTN - WorkForce AL-C500DXN. Quantity per pack: 1 pc(s)

Features
Type *
Cassette feeder
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Compatibility *
- WorkForce AL-C500DHN - WorkForce AL-C500DN - WorkForce AL-C500DTN - WorkForce AL-C500DXN
Maximum capacity
550 sheets
Features
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
590 mm
Package depth
690 mm
Package height
250 mm
Package weight
14,2 kg
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)