location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P311-010 audio cable 3 m 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P311-010 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P311-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174161 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P311-010 audio cable 3 m 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10-ft. (3.05 m) 3.5mm Male to 3.5mm Female
  • - Fully shielded
Warranty: Lifetime limited
Long product name Tripp Lite P311-010 audio cable 3 m 3.5mm Black :
The long product name of Tripp Lite P311-010 audio cable 3 m 3.5mm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 10 ft. (3.05 m)
More>>>
Tripp Lite P311-010 audio cable 3 m 3.5mm Black:
The official description of Tripp Lite P311-010 audio cable 3 m 3.5mm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10-ft. 3.5mm Male to 3.5mm Female Extension Cable
Fully molded ends
Braided shielding
Nickel-plated connectors

Short summary description Tripp Lite P311-010 audio cable 3 m 3.5mm Black:
This short summary of the Tripp Lite P311-010 audio cable 3 m 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P311-010, 3.5mm, Male, 3.5mm, Female, 3 m, Black

Long summary description Tripp Lite P311-010 audio cable 3 m 3.5mm Black:
This is an auto-generated long summary of Tripp Lite P311-010 audio cable 3 m 3.5mm Black based on the first three specs of the first five spec groups.

Tripp Lite P311-010. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Connector contacts plating: Nickel, Cable length: 3 m, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Female
Connector contacts plating
Nickel
Product colour *
Black
Country of origin
China
Certification
RoHS
Packaging data
Weight
50 g
Package width
142,2 mm
Package depth
180,3 mm
Package height
6,4 mm
Package weight
50 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Width
142,2 mm
Height
6,4 mm
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
193 mm
Master (outer) case length
353,1 mm
Master (outer) case height
25,4 mm
Master (outer) case weight
590 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332174168
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)