Samsung logo

Samsung GX-10 10,2 MP CCD 3872 x 2592 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GX-10 10,2 MP CCD 3872 x 2592 pixels Black:

Samsung GX-10, 10,2 MP, 3872 x 2592 pixels, CCD, 3x, 710 g, Black

Long summary description Samsung GX-10 10,2 MP CCD 3872 x 2592 pixels Black:

Samsung GX-10. Megapixel: 10,2 MP, Sensor type: CCD, Maximum image resolution: 3872 x 2592 pixels. Optical zoom: 3x, Digital zoom: 5x. Display diagonal: 6,35 cm (2.5"). Internal memory: 512 MB. PictBridge. Weight: 710 g. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.