location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y6574
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6574
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885600874059 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 1000 DPI Black
  • - RF Wireless 10 m
  • - Scroll type: Wheel
  • - Power source: Batteries
  • - 2 AAA
Long product name Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI :
The long product name of Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse N3902A, 1000dpi, Black
More>>>
Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI:
The official description of Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo wireless mouse N3902 provides smooth, responsive portable performance whenever and where ever you need it. The stylish two-tone design ensures comfort, even after long hours at the computer. The integrated On/Off switch conserves power when not in use, therefore extending the battery life. The USB wireless receiver is so small you can leave it plugged into your notebook.

Short summary description Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI:
This short summary of the Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y6574, RF Wireless, 1000 DPI, Black

Long summary description Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI:
This is an auto-generated long summary of Lenovo 57Y6574 mouse Office RF Wireless 1000 DPI based on the first three specs of the first five spec groups.

Lenovo 57Y6574. Device interface: RF Wireless, Movement resolution: 1000 DPI, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Recommended usage
Laptop
Design
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
No