location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN586AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN586AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585768981 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2011
Product end of life date
Bullet Points HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 290 0,25 GB GDDR2
  • - 2048 x 1536 pixels 64 bit PCI Express x1
  • - DirectX version: 10.0 OpenGL version: 2.1
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2 :
The long product name of HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 290 x 1 PCIe Graphics Card
More>>>
HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2:
The official description of HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

View your work on two monitors with nView multi-display software. Supports the latest flat-panel displays, dual analog or digital displays.

• Compatible with all major financial, non-linear editing (NLE), and electronic design automation (EDA) applications


• Includes 256 MB of graphics memory


• Passive heatsink for silent operation

Short summary description HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2:
This short summary of the HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP KN586AA, NVS 290, 0,25 GB, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x1

Long summary description HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2:
This is an auto-generated long summary of HP KN586AA graphics card NVIDIA NVS 290 0,25 GB GDDR2 based on the first three specs of the first five spec groups.

HP KN586AA. Graphics processor family: NVIDIA, Graphics processor: NVS 290, Processor frequency: 460 MHz. Discrete graphics card memory: 0,25 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x1. Cooling type: Passive

Processor
Graphics processor family *
NVIDIA
Graphics processor *
NVS 290
Processor frequency *
460 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Memory
Discrete graphics card memory *
0,25 GB
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x1
Ports & interfaces
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.0
OpenGL version *
2.1
Design
Cooling type *
Passive
Weight & dimensions
Weight
462,6 g
Depth
167,6 mm
Width
65,5 mm