location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8060LTG1BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 32 MB 400 MHz
  • - 16,1 kg
Long product name Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-8060 High Speed Mono Laser Multifunction Printer
More>>>
Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-8060 is a high quality laser printer, copier and colour scanner offering a high speed solution for all everyday office requirements. The new copy and scan navigation means that the DCP-8060 is quick, simple to use and is therefore an ideal solution for any office.

Features
-Up to 28ppm monochrome printing speed
-First print in under 8.5 seconds
-Up to 1200 x 1200dpi print resolution
-Hi-speed USB 2 and Parallel
-Up to 250 sheet standard paper capacity
-Up to 50 sheet multi-purpose tray
-Up to 50 sheet automatic document feeder
-Up to 150 sheet output tray
-Up to 250 sheet optional paper capacity
-PCL6 and BR-Script 3 emulation
-Secure print
-Backlit LCD screen
-32MB memory expandable up to 544MB
-PC free copying
-Up to 28cpm monochrome copying speed
-25 - 400% reduction/enlargement ratio in 1% increments
-Up to 600 x 2400dpi scan resolution (optical)
-Up to 19,200dpi scan resolution (interpolated)
-Scan to e-mail, image, OCR or file
-Cost effective consumables
-One year on-site warranty (upon registration)

Short summary description Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8060, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother DCP-8060. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Scan to
E-mail, File, Image, OCR
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Paper handling
Paper handling optional/input
250 sheets
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Maximum internal memory
544 MB
Internal memory *
32 MB
Processor frequency
400 MHz
Sound pressure level (printing)
7 dB
Sound power level (standby)
4,6 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1104 W
Power consumption (PowerSave)
15 W
Power consumption (standby)
85 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16,1 kg
Packaging data
Package weight
22,6 kg
Other features
Dimensions (WxDxH)
531 x 450 x 475 mm
Network ready
No
Compatible operating systems
Windows98(SE)/Me/2000/XP/XP Professional x64 Edition Windows NT4.0WS Mac OS 9.1-9.2/ OS X 10.2.4 or greater
Emulations
PCL6, BR-Script 3
Font styles
66 Scaleable fonts, Letter, Gothic 16.66, OCR-A, OCR-B, 11 Barcodes
All-in-one functions
Copy, Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
746 x 567 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:51:08
Uk has collected 1 expert review for Brother DCP-8060 Laser A4 1200 x 1200 DPI 28 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 04:51:07
Brother's DCP-8060 comes with a detailed setup guide, and is easy to prepare for printing. Installing the software is straightforward, although the diagnostic application behaved oddly. It warned us that it couldn't find the printer, before proceeding...
Bottom line The DCP-8060's print and copy quality is the best of the three multifunction devices here, but with no network port it's a little limited at this price. It's good, but if you can stretch your budget we recommend Dell's Multifunction Laser Printer 1815...
80%