location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SLB-10A mobile phone spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLB-10A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLB-10A
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:42:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SLB-10A mobile phone spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 1050 mAh
More>>>
Short summary description Samsung SLB-10A mobile phone spare part Battery:
This short summary of the Samsung SLB-10A mobile phone spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SLB-10A, Battery, Lithium-Ion (Li-Ion), 1050 mAh, 3,7 V, 19 g, 40,2 x 6 x 35,6 mm

Long summary description Samsung SLB-10A mobile phone spare part Battery:
This is an auto-generated long summary of Samsung SLB-10A mobile phone spare part Battery based on the first three specs of the first five spec groups.

Samsung SLB-10A. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh. Weight: 19 g. Dimensions (WxDxH): 40,2 x 6 x 35,6 mm, Compatible products: L100, L110, L210, L310W, NV9

Features
Product type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1050 mAh
Battery voltage
3,7 V
Weight & dimensions
Weight
19 g
Other features
Dimensions (WxDxH)
40,2 x 6 x 35,6 mm
Compatible products
L100, L110, L210, L310W, NV9
Brand Image Product code Product Stock Price from
Samsung Battery for U600 Black Samsung Battery for U600 Black
(show image)
105074 Battery for U600 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Accu S300 Battery Samsung Accu S300 Battery
(show image)
50023 Accu Samsung S300 0.00
(excl. VAT)
0 (incl. VAT)