location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M763
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1908250 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:56:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black :
The long product name of Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare M 763 Black - 7.2 MP, 3X optical zoom, 2.7" color display
More>>>
Short summary description Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black:
This short summary of the Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M763, 7,2 MP, 1/2.5", CCD, 3x, 115 g, Black

Long summary description Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black:
This is an auto-generated long summary of Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black based on the first three specs of the first five spec groups.

Kodak EasyShare M763. Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 16 MB. Weight: 115 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-28 08:09:15
Uk has collected 5 expert reviews for Kodak EasyShare M763 1/2.5" 7.2 MP CCD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-28 08:09:15
Its only four months since we reviewed Kodaks M753, but its heir is already here. The minimal differences in their designs include a slightly bigger screen at 2.7in and 230,000 pixels, and a choice of red, black or silver finishes. The resolution...
60%
shinyshiny.tv
Updated:
2011-09-28 08:09:15
Susi finally got to try out the snow setting on a digital camera. Having a trip to Lapland come up right in the middle of reviewing a camera makes for a very thorough review, we think youll agree.
0%
uk.askmen.com
Updated:
2014-05-15 01:41:17
Kodak's entry level EasyShare is only low-end in price. In terms of features, there's more than enough going on here to please all but the most dedicated gadget-geek photographers. The 7.2-megapixel resolution is good for printing up to 20 x 30-inch poste...
77%
Brand Image Product code Product Stock Price from
Kodak

Kodak EasyShare C530 5 MP CCD Silver
(show image)
3928132 EasyShare C530 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8,2 MP CCD Pink
(show image)
1040740 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red
(show image)
8047292 M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black
(show image)
1331610 M1033 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8,2 MP CCD Silver
(show image)
8780579 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8,2 MP CCD Black
(show image)
1883727 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M863 1/2.5" 8,2 MP CCD Silver
(show image)
8453631 EasyShare M863 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)