location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M863
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8047292 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:57:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,2 MP CCD Red
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red :
The long product name of Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare M863 - 8.2 MP, 3X optical zoom, Face detection
More>>>
Short summary description Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red:
This short summary of the Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M863, 8,2 MP, 1/2.5", CCD, 3x, 115 g, Red

Long summary description Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red:
This is an auto-generated long summary of Kodak EasyShare M863 1/2.5" 8,2 MP CCD Red based on the first three specs of the first five spec groups.

Kodak EasyShare M863. Megapixel: 8,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 16 MB. PictBridge. Weight: 115 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:34:12
Uk has collected 11 expert reviews for Kodak EasyShare M863 1/2.5" 8.2 MP CCD Red and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 15:34:12
Positioned in the mid-range, the Kodak EasyShare M863 (roughly 150 Euros) has an 8 million pixel sensor, classic 3x optical zoom (35-105 mm), 2.7 inch LCD screen and a few additional technologies such as face detection, assistance in making panoramic...
Good Simple use, Good flash control, Quality LCD screen, Panorama mode is functional!...
Bad Significant smoothing of noise in lower sensitivities, No wide angle, Video only at 15 i/s and without optical zoom, Rather slow, Disappointing macro (10 cm)...
40%
pocket-lint.com
Updated:
2011-08-14 15:34:12
The Kodak EasyShare M863 provides just enough in terms of features and shooting prowess to make this a neat and inexpensive snapper worth a look if you’re on a tighter budget...
Good Easy to use, price, image quality at lower sensitivity, styling...
Bad Sluggish performance, overly boosted colours, noisy images at higher ISOs...
Bottom line The Kodak EasyShare M863 provides just enough in terms of features and shooting prowess to make this a neat and inexpensive snapper worth a look if you’re on a tighter budget...
70%
Brand Image Product code Product Stock Price from
Kodak

Kodak EasyShare C530 5 MP CCD Silver
(show image)
3928132 EasyShare C530 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M763 1/2.5" 7,2 MP CCD Black
(show image)
1908250 M763 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M1033 1/2.3" 10 MP CCD 3648 x 2736 pixels Black
(show image)
1331610 M1033 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)