Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W
Bullet Points Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD player
- - 1000 W 5.1 channels
- - Equalizer
- - Radio Data System (RDS)
Long product name Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W
:
The long product name of Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SC-PT560EG-S Home Cinema System
More>>>
Short summary description Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W:
This short summary of the Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic SC-PT560EG-S Home Cinema System (Silver), DVD player, DVD-R, DVD-RAM, DVD-RW, DivX, MPEG4, NTSC, 5.1 channels, 1000 W
Long summary description Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W:
This is an auto-generated long summary of Panasonic SC-PT560EG-S (Silver) home cinema system 5.1 channels 1000 W based on the first three specs of the first five spec groups.
Panasonic SC-PT560EG-S Home Cinema System (Silver). Optical disc player type: DVD player, Disc types supported: DVD-R, DVD-RAM, DVD-RW. Video formats supported: DivX, MPEG4, Analog signal format system: NTSC. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Total Harmonic Distortion (THD): 10%. Center speaker RMS power: 250 W, Center speaker impedance: 6 Ω. Satellite speakers RMS power: 250 W, Satellite speaker impedance: 3 Ω