location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1010R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1010R show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 00:40:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Maximum printing width: 1,2 cm Print speed: 10 mm/sec
  • - Display: LCD
  • - 365 g
Long product name Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC :
The long product name of Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-1010R Electronic Labeling System
More>>>
Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC:
The official description of Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The portable handheld PT-1010R labeler with rubber grip is affordable, reliable and has a wide selection of features: 2 line printing, large 12-character LCD display, 8 type styles and 3 type sizes. The PT-1010R allows you to print your text with 6 frame options, 6 built-in auto formats and up to 83 symbols. The Time & Date function lets you print labels for leftovers and other dated items. Its compact size makes it easy to use anywhere, anytime. The PT-1010R uses a variety of TZ laminated tapes up to 12mm wide for indoor and outdoor use and includes a 12mm (5m) black on white "TZ" laminated tape.

Short summary description Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC:
This short summary of the Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-1010R, ABC, TZ/TZe, 180 x 180 DPI, 10 mm/sec, AAA, Alkaline

Long summary description Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC:
This is an auto-generated long summary of Brother PT-1010R label printer 180 x 180 DPI 10 mm/sec TZ/TZe ABC based on the first three specs of the first five spec groups.

Brother PT-1010R. Keyboard layout: ABC. Tape type: TZ/TZe. Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AAA, Battery technology: Alkaline. Product colour: Red, Silver

Printing
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Maximum printing width *
1,2 cm
Maximum print height
9 mm
Paper handling
Maximum label width
1,2 cm
Maximum label length
5 m
Ports & interfaces
Ethernet LAN *
No
Performance
Number of fonts
1
Tape type
TZ/TZe
Tape cutting
Manual
Number of styles
8
Number of printing lines (max)
2
Underline
Yes
Design
Product colour *
Red, Silver
Design
Display *
LCD
Display number of lines
1 lines
Display number of characters
12
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Weight & dimensions
Width
107,4 mm
Depth
56,6 mm
Height
202,6 mm
Weight
365 g
Other features
Label type
3.5, 6, 9, 12 mm
Memory capacity
720 characters
Print preview
Yes
Number of frames
6
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)