Goobay logo

Goobay LR 43/AG 12/L1142 Panasonic EL 1BL Single-use battery SR43 Alkaline

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18424
Info modified on:
06 Oct 2022, 11:04:51
Short summary description Goobay LR 43/AG 12/L1142 Panasonic EL 1BL Single-use battery SR43 Alkaline:

Goobay LR 43/AG 12/L1142 Panasonic EL 1BL, Single-use battery, SR43, Alkaline, 1,5 V, 1 pc(s), 100 mAh

Long summary description Goobay LR 43/AG 12/L1142 Panasonic EL 1BL Single-use battery SR43 Alkaline:

Goobay LR 43/AG 12/L1142 Panasonic EL 1BL. Battery type: Single-use battery, Battery size(s): SR43, Battery technology: Alkaline. Height: 4,2 mm, Diameter: 1,16 cm. Battery form factor: Button/coin, Dimensions (WxDxH): 11,6 x 11,6 x 4,2 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.