location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG464AE ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG464AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG464AE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585655595 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Apr 2011
Product end of life date
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP CG464AE ink cartridge Original Cyan, Magenta, Yellow :
The long product name of HP CG464AE ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 88 Officejet Glossy Brochure Value Pack-100 sheet/210 x 297 mm
More>>>
HP CG464AE ink cartridge Original Cyan, Magenta, Yellow:
The official description of HP CG464AE ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 88 Officejet Brochure Value Pack with Ink Cartridges contains everything you need to create affordable, print shop-quality marketing and promotional materials in the office. Original HP Supplies ensure a consistent, reliable printing experience.

HP 88 Officejet inks deliver vivid colour on newsletters, flyers and brochures. Thick, double-sided, coated paper prevents show-through and included templates ensure professional output.



Create marketing materials on demand and save more than 50 percent when compared with print shops[1]. Print small quantities affordably and target unique customer groups more effectively by printing customised content.



Each Original HP ink cartridge delivers a superior printing experience with consistent, reliable performance. Choose from a portfolio of HP business publishing papers available in a variety of sizes, weights and finishes.

Short summary description HP CG464AE ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the HP CG464AE ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG464AE, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description HP CG464AE ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP CG464AE ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP CG464AE. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package width
225 mm
Package depth
50 mm
Package height
310 mm
Package weight
1,54 kg
Brand Image Product code Product Stock Price from
Geha

Geha E77 ink cartridge
(show image)
CB061A#BEK E77 0.00
(excl. VAT)
0 (incl. VAT)