location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DX513 disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX513
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX513
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846504001309 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Synology DX513 disk array Black :
The long product name of Synology DX513 disk array Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DX513 - 3.5" / 2.5" SATA, 3.91 kg, 2x80 mm, 30dB
More>>>
Short summary description Synology DX513 disk array Black:
This short summary of the Synology DX513 disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DX513, Serial ATA, 2.5/3.5", 3,91 kg, Black

Long summary description Synology DX513 disk array Black:
This is an auto-generated long summary of Synology DX513 disk array Black based on the first three specs of the first five spec groups.

Synology DX513. Storage drive interface: Serial ATA, Storage drive size: 2.5/3.5", Number of storage drives supported: 5. Width: 157 mm, Depth: 248 mm, Height: 233 mm, Weight: 3,91 kg. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:53:52
Uk has collected 5 expert reviews for Synology DX513 disk array Black and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
96%
Brand Image Product code Product Stock Price from
Synology

Synology DX513 disk array 5 TB Black
(show image)
DX513/5TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DX513 disk array 20 TB Black
(show image)
DX513/20TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DX513 disk array 15 TB Black
(show image)
DX513/15TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DX513 disk array 10 TB Black
(show image)
DX513/10TB DX513 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)