location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol VS serie

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS serie
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSS-1500X2-VMSV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2020 16:44:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unicol VS serie
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 35 kg
  • - Mounting type: Floor
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 200 x 100 mm
  • - Height adjustment
  • - Housing material: Metal
Long product name Unicol VS serie :
The long product name of Unicol VS serie. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VS1000 series stand for LCD/LED/TFT flatscreens
More>>>
Short summary description Unicol VS serie:
This short summary of the Unicol VS serie data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol VS serie, 35 kg, 75 x 75 mm, 200 x 100 mm, 0 - 1600 mm

Long summary description Unicol VS serie:
This is an auto-generated long summary of Unicol VS serie based on the first three specs of the first five spec groups.

Unicol VS serie. Maximum weight capacity: 35 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 100 mm. Height adjustment range: 0 - 1600 mm

Country Distributor
United Kingdom 1 distributor(s)