location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 452-11415 laptop dock/port replicator Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452-11415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-11415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381755057 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:37:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 452-11415 laptop dock/port replicator Docking Black :
The long product name of DELL 452-11415 laptop dock/port replicator Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EURO Advanced E-Port II with 130W AC Adapter, USB 3.0, without stand (Kit)
More>>>
DELL 452-11415 laptop dock/port replicator Docking Black:
The official description of DELL 452-11415 laptop dock/port replicator Docking Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your workspace with the Dell™ E-Port II Replicator. This E-Port Replicator gives you a comfortable work space where you can plug a keyboard, mouse and monitor to the port replicators and use your laptop like a desktop! Simplified connectivity facilitates a single interface to connect to your printer, monitor or other peripheral devices. This product is tested and validated with Dell Systems. It is supported by Dell Technical Support, when used with a Dell system.

Compatibility
Latitude E5430
Latitude E5440
Latitude E5530
Latitude E5540
Latitude E6230
Latitude E6330
Latitude E6420 XFR
Latitude E6430
Latitude E6430 ATG
Latitude E6430s
Latitude E6440
Latitude E6530
Latitude E6540
Latitude ST

Short summary description DELL 452-11415 laptop dock/port replicator Docking Black:
This short summary of the DELL 452-11415 laptop dock/port replicator Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 452-11415, Docking, Black, Dell, 170 mm, 288 mm, 53,7 mm

Long summary description DELL 452-11415 laptop dock/port replicator Docking Black:
This is an auto-generated long summary of DELL 452-11415 laptop dock/port replicator Docking Black based on the first three specs of the first five spec groups.

DELL 452-11415. Connectivity technology: Docking. Product colour: Black, Brand compatibility: Dell. Width: 170 mm, Depth: 288 mm, Height: 53,7 mm

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
DVI-D ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
eSATA/USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product colour *
Black
Brand compatibility
Dell
Audio
Built-in speaker(s)
No
Storage
Built-in HDD
No
Control unit
Handheld remote control
No
Weight & dimensions
Width
170 mm
Depth
288 mm
Height
53,7 mm
Weight
1,05 kg
Packaging content
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL 452-11415 laptop dock/port replicator Docking Black:
Disclaimer

Actual configuration might differ from illustration